EN
  • EN
  • DE

TBD62308APG

Part No TBD62308APG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case DIP16
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 734958-TBD62308APG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBD62308APG CAD Model

Description

The TBD62308APG is a Darlington Transistor Array from Toshiba Semiconductor and Storage. This device is designed to drive various loads such as relays, solenoids, and lamps. It consists of eight independent Darlington transistor pairs with common emitter and open collector outputs, making it suitable for a wide range of applications.

Applications

  • Relay Drivers
  • Solenoid Drivers
  • Lamp Drivers
  • Stepping Motor Control
  • Logic Buffers
  • Line Drivers

Features

  • Eight Independent Darlington Transistor Pairs
  • High Output Voltage: 50V
  • High Output Current: 500mA per channel
  • Common Emitter Configuration
  • Open Collector Outputs
  • Input Clamp Diodes

Benefits

  • Simplified Interfacing: Directly driven by TTL or CMOS logic.
  • High Drive Capability: Can drive a variety of loads.
  • Overload Protection: Input clamp diodes protect the device from input transients.
  • Compact Design: Reduces board space requirements.
  • Versatile Application: Suitable for a wide range of control applications.

The TBD62308APG Darlington Transistor Array offers a convenient and efficient solution for driving various loads in electronic circuits. Each of the eight independent Darlington transistor pairs can drive up to 500mA, making it suitable for controlling relays, solenoids, and lamps. The open collector outputs allow for easy interfacing with different voltage levels. The input clamp diodes protect the device from input transients, ensuring reliable operation. The TBD62308APG can be directly driven by TTL or CMOS logic, simplifying the design process and reducing component count. The device is designed for general-purpose applications requiring high-current or high-voltage switching. Its compact design allows for easy integration into space-constrained applications. The input structure incorporates series resistors and Zener diodes to clamp voltage spikes.

The TBD62308APG provides a cost-effective and reliable solution for driving multiple loads simultaneously. Its high output voltage and current capabilities make it suitable for a wide range of applications. The integrated input protection diodes further enhance the reliability of the device. This Darlington transistor array is a versatile and essential component for many electronic control systems.

You May Also Be Interested in

Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess