EN
  • EN
  • DE

TB9316FNG

Part No TB9316FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839574-TB9316FNG
Ultra Librarian 3D Model Ultra Librarian TB9316FNG CAD Model

Description

The TB9316FNG is a system power IC manufactured by Toshiba Semiconductor and Storage. It's designed to provide power management functions for various applications, particularly in portable devices and automotive systems. This integrated circuit offers a compact and efficient solution for generating and controlling multiple voltage rails, optimizing power consumption, and enhancing system performance.

Applications

  • Automotive Infotainment Systems
  • Car Navigation Systems
  • Portable Navigation Devices (PNDs)
  • In-Dash Car Audio Systems
  • Other Automotive Electronic Control Units (ECUs)
  • Portable consumer devices

Features

  • Multiple Output Voltage Rails: The TB9316FNG can generate several different output voltages simultaneously to power various system components.
  • High Efficiency: It employs advanced switching regulator technology to achieve high power conversion efficiency, minimizing heat dissipation and extending battery life.
  • Low Quiescent Current: The IC features a low quiescent current, reducing power consumption in standby mode and contributing to overall energy savings.
  • Overvoltage Protection (OVP): Built-in OVP circuitry protects the system from damage due to excessive input voltage.
  • Overcurrent Protection (OCP): OCP functionality prevents damage from output short circuits or overload conditions.
  • Thermal Shutdown Protection: The IC incorporates thermal shutdown protection to prevent overheating and ensure reliable operation.
  • Compact Package: Available in a small, surface-mount package, the TB9316FNG minimizes board space requirements.
  • I2C Interface: Allows for flexible control and monitoring of the power management functions via an I2C serial interface.

Benefits

  • Simplified System Design: Integrates multiple power management functions into a single chip, reducing the number of discrete components and simplifying board layout.
  • Improved Power Efficiency: High efficiency and low quiescent current contribute to reduced power consumption and extended battery life.
  • Enhanced System Reliability: Built-in protection features such as OVP, OCP, and thermal shutdown ensure reliable operation and prevent damage to the system.
  • Reduced Board Space: Compact package minimizes board space requirements, enabling smaller and more compact product designs.
  • Flexible Control: I2C interface provides flexible control and monitoring of power management functions.

Technical Specifications

Specific technical specifications, such as input voltage range, output voltage levels, switching frequency, and operating temperature range, can be found in the TB9316FNG datasheet available from Toshiba Semiconductor and Storage.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess