EN
  • EN
  • DE

RES-011R5-001RME

Part No RES-011R5-001RME
Manufacturer NIC-Components Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835214-RES-011R5-001RME
Ultra Librarian 3D Model Ultra Librarian RES-011R5-001RME CAD Model

Description

The RES-011R5-001RME is a current sense resistor manufactured by NIC Components Corp. These resistors are designed for precise current measurement in various electronic circuits. With a low resistance value, they minimize power loss while providing an accurate voltage drop proportional to the current flowing through them.

Applications

  • Power supplies: Measures the output current of power supplies for monitoring and control purposes.
  • Motor control circuits: Measures the motor current to regulate speed and torque.
  • Battery chargers: Monitors the charging current to optimize the charging process and prevent overcharging.
  • Overcurrent protection: Detects overcurrent conditions to protect sensitive circuits from damage.
  • LED lighting: Regulates the current flowing through LEDs to maintain consistent brightness and prevent burnout.

Features

  • Low resistance value: Minimizes power loss and heat generation.
  • High precision: Provides accurate current measurement.
  • Surface mount package: Allows for easy integration into automated PCB assembly processes.
  • High power rating: Can withstand high currents without degradation.
  • Low temperature coefficient: Maintains stable resistance over a wide temperature range.

Benefits

  • Improved efficiency: Low resistance minimizes power losses, improving the efficiency of the system.
  • Accurate current measurement: Enables precise monitoring and control of current flow.
  • Reliable performance: Stable resistance and high power rating ensure reliable operation in demanding applications.
  • Simplified circuit design: Easy to integrate into current sensing circuits.
  • Cost-effective: Provides a cost-effective solution for current measurement.

Technical Specifications

While specific technical specifications may vary, typical parameters include:

  • Resistance Value: The nominal resistance value of the resistor (e.g., 0.0115 ohms).
  • Tolerance: The allowable deviation from the nominal resistance value.
  • Power Rating: The maximum power that the resistor can dissipate.
  • Temperature Coefficient of Resistance (TCR): The change in resistance per degree Celsius.
  • Operating Temperature Range: The range of temperatures over which the resistor can operate safely.

Consult the NIC Components Corp. datasheet for the RES-011R5-001RME for precise specifications and application guidelines.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess