EN
  • EN
  • DE

TB9102FNG(EL)

Part No TB9102FNG(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SSOP24
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742296-TB9102FNG(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB9102FNG(EL) CAD Model

Description

The TB9102FNG(EL) is a pre-driver IC manufactured by Toshiba Semiconductor and Storage. It's designed for brushless DC (BLDC) motor applications, serving as an interface between a microcontroller and the power stage of the motor drive.

Applications

  • Electric Power Steering (EPS) systems: Driving the motor that provides power assist in vehicles.
  • Automotive pumps and fans: Controlling motors in coolant pumps, oil pumps, and cooling fans within vehicles.
  • Industrial motor control: Driving BLDC motors in various industrial applications, such as robotics and automation equipment.
  • Consumer appliances: Controlling motors in appliances like washing machines, refrigerators, and air conditioners.
  • Power tools: Driving motors in cordless drills, saws, and other power tools.

Features

  • Three-Phase Pre-Driver: Drives external MOSFETs or IGBTs in a three-phase BLDC motor configuration.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, typically from 6V to 30V, depending on the specific configuration and external components.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), overvoltage protection (OVP), undervoltage lockout (UVLO), and thermal shutdown (TSD) to protect the IC and the driven motor.
  • PWM Control Interface: Accepts PWM signals from a microcontroller to control motor speed and torque.
  • Brake Function: Provides a braking function to quickly stop the motor.
  • Forward/Reverse Control: Enables control of the motor's direction of rotation.
  • Hall Sensor Inputs: Typically interfaces with Hall effect sensors to provide rotor position feedback for closed-loop control.
  • SOIC Package: Available in a small outline integrated circuit (SOIC) package for space-saving designs.

Benefits

  • Simplified Motor Control: Integrates many of the functions required to drive a BLDC motor, simplifying the design process.
  • Robust Protection: Comprehensive protection features enhance system reliability and prevent damage to the IC and motor.
  • High Efficiency: Designed for efficient motor control, reducing power consumption and heat generation.
  • Flexible Control Options: PWM control and forward/reverse control provide flexibility in motor speed and direction control.
  • Compact Size: SOIC package allows for use in space-constrained applications.

Additional Details

The TB9102FNG(EL) generally requires external MOSFETs or IGBTs to drive the motor, as it functions as a pre-driver. The specific gate drive current capability varies depending on the configuration. The IC typically uses Hall sensors for rotor position feedback, although sensorless control schemes might also be possible with appropriate firmware implementation. The (EL) suffix likely denotes a specific packaging or environmental compliance characteristic. Datasheets are crucial to determine the precise electrical characteristics and application recommendations.

You May Also Be Interested in

Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Sanken
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Toshiba Semiconductor and Storage
Lowest to $1.4942
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401
Toshiba Semiconductor and Storage
Need more? Email Us
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4017 $56.0680
90+ $1.1502 $103.5180
135+ $1.1142 $150.4170
190+ $1.0783 $204.8770
240+ $1.0423 $250.1520
325+ $0.9345 $303.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess