EN
  • EN
  • DE

TB6584AFNG(OC8UMEL)

Part No TB6584AFNG(OC8UMEL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TSSOP30
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712433-TB6584AFNG(OC8UMEL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6584AFNG(OC8UMEL) CAD Model

Description

The TB6584AFNG(OC8UMEL) is a PWM Chopper-Type Stepping Motor Driver IC manufactured by Toshiba Semiconductor and Storage. It's designed to drive two-phase bipolar stepping motors with a wide range of operating voltages and currents.

Applications

  • Office automation equipment (printers, scanners, copiers)
  • Industrial equipment (CNC machines, robotics)
  • Amusement machines (gaming devices)
  • Surveillance cameras
  • Textile machinery

Features

  • PWM chopper-type driver: Provides efficient and smooth motor control.
  • Constant-current drive: Ensures stable motor torque.
  • Built-in protection circuits: Overcurrent, overtemperature, and undervoltage lockout protection.
  • Micro-stepping control: Allows for high-resolution motor positioning.
  • Low on-resistance: Reduces power dissipation.

Benefits

  • Precise motor control: PWM chopper and micro-stepping capabilities ensure accurate positioning.
  • Reliable operation: Built-in protection circuits prevent damage to the IC and motor.
  • Efficient power utilization: PWM control minimizes power consumption.
  • Simplified design: Integrated features reduce external component count.
  • Smooth motor operation: PWM and constant-current control minimize vibration and noise.

Additional Details

The TB6584AFNG(OC8UMEL) typically operates from a supply voltage in the range of 10V to 42V. The output current capability varies depending on the specific version but can range from 1A to 2.5A per channel. The package is usually a surface mount type such as HSOP or similar. The device includes a built-in oscillator for generating the PWM control signal. The micro-stepping resolution is programmable, allowing for different levels of precision. An external current sensing resistor is typically used to regulate the motor current. The datasheet provides detailed information on selecting the appropriate current sensing resistor value and setting the micro-stepping mode. This IC often requires a heat sink to dissipate heat, especially at higher operating currents. Control signals are used to set the direction and step the motor. This integrated driver simplifies the control and operation of stepper motors in a variety of applications. Logic signals control the direction and stepping. It is important to refer to the data sheet for the safe operating area of the chip. The TB6584 offers a good balance between performance and cost.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8570 $59.9900
165+ $0.7034 $116.0610
255+ $0.6815 $173.7825
355+ $0.6595 $234.1225
455+ $0.6376 $290.1080
610+ $0.5717 $348.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess