EN
  • EN
  • DE

TB6572AFG(O,FL)

Part No TB6572AFG(O,FL)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 196344-TB6572AFG(O,FL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6572AFG(O,FL) CAD Model

Description

The TB6572AFG is a two-channel stepping motor driver that utilizes a PWM chopper system, allowing for highly efficient and precise motor control. This integrated circuit is designed for applications requiring two-phase bipolar stepping motors, and incorporates features like built-in error detection and overcurrent protection to ensure reliable operation.

Applications:

  • Printers and Scanners: Precisely controls the movement of print heads and paper feeds.
  • Office Automation Equipment: Used in various automated systems for accurate positioning and movement.
  • Amusement Machines: Controls the movement of reels and other mechanical components in gaming devices.
  • Robotics: Drives the motors in robotic arms and other automated systems.

Features:

  • Two-Channel Driver: Can independently control two stepping motors or control a single motor with increased current capacity.
  • PWM Chopper System: Provides smooth and efficient current control to the motor windings.
  • Built-in Error Detection: Detects overcurrent, overvoltage, and other fault conditions.
  • Overcurrent Protection: Protects the IC and motor from damage due to excessive current flow.
  • Power-Saving Function: Reduces power consumption when the motor is idle.
  • Compact Surface Mount Package: Facilitates easy integration into space-constrained designs.

Benefits:

  • Precise Motor Control: PWM chopper system provides accurate positioning and smooth movement.
  • Enhanced Reliability: Built-in error detection and overcurrent protection ensure robust operation.
  • Simplified Design: Integrated features reduce the need for external components.
  • Reduced Power Consumption: Power-saving function helps to minimize energy usage.
  • Compact Footprint: Small package size allows for use in space-limited applications.

Additional Details:

The TB6572AFG incorporates a power-saving function that reduces current consumption when the motor is stopped, contributing to energy efficiency. It also includes a thermal shutdown circuit to prevent overheating and potential damage to the IC. This driver offers different excitation modes, including full-step, half-step, and micro-step, to accommodate various motor resolutions and performance requirements. The TB6572AFG is designed to operate with a wide range of power supply voltages. The included (O,FL) likely represents specific packaging or ordering options, but detailed information would need to be obtained from the product datasheet. The overcurrent detection threshold and other configurable parameters allow for fine-tuning the driver's performance to match the specific application requirements. This helps optimize the system's efficiency and prevent any potential issues.

You May Also Be Interested in

Trinamic Motion Control GmbH
Lowest to $16.0041
Asahi Kasei Microsystems
IC MTR DRVR BIPOLAR 8-35V 24QFN / Bipolar Motor Driver Power MOSFET Logic 24-QFN (4x4)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Trinamic Motion Control GmbH
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.6232
Sanken
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7524 $57.8004
52+ $2.2592 $117.4784
80+ $2.1876 $175.0080
110+ $2.1171 $232.8810
142+ $2.0467 $290.6314
189+ $1.8353 $346.8717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess