EN
  • EN
  • DE

TB6559FG

Part No TB6559FG
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Description Full-Bridge DC Motor Driver IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264308-TB6559FG
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB6559FG CAD Model

Description

The TB6559FG is a PWM chopper-type stepping motor driver manufactured by Toshiba Semiconductor and Storage. It's designed to control two-phase bipolar stepping motors with a wide range of applications in robotics, automation, and precision positioning systems.

Applications

  • Robotics: Controls the movement of robotic arms and joints.
  • Office Automation Equipment: Used in printers, scanners, and copiers for precise paper and head movement.
  • CNC Machines: Drives the motors for accurate positioning of tools.
  • Surveillance Cameras: Controls the pan and tilt mechanisms for precise camera positioning.
  • Medical Equipment: Drives motors in medical devices requiring precise movement control.

Features

  • PWM Chopper Drive: Provides efficient and precise motor control.
  • Bipolar Stepping Motor Control: Designed for two-phase bipolar stepping motors.
  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection.
  • Micro-stepping Capability: Supports micro-stepping for smoother and more accurate movement.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.

Benefits

  • Precise Motor Control: Enables accurate and smooth movement of stepping motors.
  • High Efficiency: Minimizes power consumption and heat generation.
  • Enhanced Reliability: Protection circuits safeguard against potential damage.
  • Simplified Design: Integrated features reduce the need for external components.
  • Versatile Application: Suitable for a wide range of stepping motor control applications.

The TB6559FG utilizes a PWM (Pulse Width Modulation) chopper drive system to precisely control the current flowing through the motor windings. This allows for smooth and accurate micro-stepping, resulting in reduced vibration and noise. The integrated protection circuits ensure the driver operates safely under various fault conditions.

Technical Specifications:

  • Supply Voltage: 4.5V to 15V
  • Output Current: Up to 2.5A per channel
  • PWM Frequency: Adjustable, typically around 20 kHz
  • Operating Temperature: -20°C to +85°C
  • Package Type: HTSSOP24-P-0.65
  • Micro-stepping Modes: Full-step, half-step, quarter-step, and eighth-step

The TB6559FG is a robust and reliable stepping motor driver, offering precise control and comprehensive protection features. Its wide range of applications and ease of use make it a popular choice for various motor control systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Trinamic Motion Control GmbH
Lowest to $16.0041
Toshiba Semiconductor and Storage
Lowest to $1.8818
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8344 $62.6752
18+ $6.4287 $115.7166
28+ $6.2278 $174.3784
39+ $6.0268 $235.0452
50+ $5.8258 $291.2900
67+ $5.2229 $349.9343
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess