The ICS8535AG-21LF is a high-performance, low-skew clock generator from IDT (Integrated Device Technology). It's designed for demanding applications requiring precise timing and synchronization. This device generates multiple output frequencies from a single input reference, making it suitable for a variety of communication, networking, and data processing systems.
Applications
- Networking Equipment: Routers, switches, and hubs.
- Telecommunications: Base stations and transmission equipment.
- Data Centers: Servers and storage systems.
- Test and Measurement Equipment: Signal generators and frequency counters.
- High-Performance Computing: Servers and workstations.
Features
- Low Skew: Minimizes timing differences between output clocks.
- Multiple Output Frequencies: Generates various frequencies from a single reference.
- Low Jitter: Ensures stable and clean clock signals.
- Selectable Input: Accepts crystal, LVPECL, LVDS, HCSL, or LVCMOS inputs.
- Output Enable Control: Allows enabling or disabling outputs.
- 3.3V Power Supply: Operates from a standard 3.3V supply.
- Available in a space-saving package.
Benefits
- Improved System Performance: Precise timing reduces errors and improves data throughput.
- Reduced Board Space: Integration of multiple functions reduces component count.
- Lower Power Consumption: Efficient design minimizes power dissipation.
- Simplified Design: Flexible input and output options simplify system design.
- Enhanced Reliability: Low jitter and stable clock signals ensure reliable operation.
Additional Details
The ICS8535AG-21LF typically operates from a 3.3V power supply. It offers multiple output pairs that can be configured to different frequencies. The device's low additive jitter performance ensures the integrity of the generated clock signals. It is commonly used in applications where synchronization and low phase noise are critical. It is packaged in a TSSOP package. Consult the datasheet for detailed electrical characteristics, timing specifications, and application information.