EN
  • EN
  • DE

TB6514F

Part No TB6514F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355588-TB6514F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6514F CAD Model

Description

The TB6514F is a stepping motor driver IC designed for applications requiring precise and efficient control of stepping motors. Manufactured by Toshiba Semiconductor and Storage, it integrates essential functions for motor control, offering a compact and reliable solution. This IC is particularly suitable for applications where space is limited and power efficiency is crucial.

Applications:

  • Printers: Used for controlling paper feed mechanisms and print head positioning.
  • Office Automation Equipment: Found in devices such as fax machines and copiers, controlling various motor-driven functions.
  • Small Robotics: Suitable for basic robotic applications that require accurate positioning.
  • Surveillance Cameras: Used in pan and tilt mechanisms for precise directional control.
  • Textile Machines: Employed in controlling the movement of threads and fabrics.

Features:

  • PWM Constant Current Control: Provides efficient and precise current control to the motor windings.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO) to protect the IC and the motor.
  • Clock-in Control: Simplifies interfacing with microcontrollers and other digital control systems.
  • Low On-Resistance: Minimizes power dissipation and improves overall efficiency.
  • Small Package: Available in a compact surface-mount package for space-saving designs.
  • Single Power Supply: Operates from a single power supply voltage, simplifying power supply design.

Benefits:

  • Precise Motor Control: The PWM constant current control enables accurate micro-stepping, resulting in smooth and precise motor movement.
  • High Efficiency: Low on-resistance and optimized design minimize power loss, leading to efficient operation and reduced heat generation.
  • Enhanced Reliability: Integrated protection circuits prevent damage from overcurrent, overtemperature, and undervoltage conditions.
  • Simplified Design: The single power supply requirement and clock-in control streamline system design and reduce component count.
  • Compact Footprint: The small package size allows for integration into space-constrained applications.

Additional Details:

The TB6514F typically operates with a supply voltage range of 4.5V to 15V and can deliver an output current of up to 0.5A, making it suitable for small to medium-sized stepping motors. The device is designed for direct interfacing with a microcontroller via digital input signals for step and direction control. The PWM frequency is adjustable via an external resistor, providing flexibility in optimizing motor performance. It offers a cost-effective and reliable solution for driving stepping motors in applications where space and power efficiency are critical.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $6.5292
STMicroelectronics
Need more? Email Us
Pulse
Lowest to $1.6817
Pulse
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess