EN
  • EN
  • DE

TB6504FG

Part No TB6504FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355587-TB6504FG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6504FG CAD Model

Description

The TB6504FG is a PWM chopper-type stepping motor driver manufactured by Toshiba. It is designed for applications requiring precise control of stepping motors, particularly in environments with moderate voltage and current requirements. This IC integrates various functions necessary for motor control, providing a compact and efficient solution for driving stepping motors.

Applications:

  • Printers: Used for paper feed and print head positioning.
  • Scanners: Employed in controlling the movement of the scanning head.
  • Office Automation Equipment: Found in devices like fax machines and copiers for various motor-driven functions.
  • Amusement Machines: Utilized in gaming devices and other amusement equipment for precise motor control.
  • Robotics: Suitable for basic robotic applications where accurate positioning is required.

Features:

  • PWM Chopper-Type Driver: Ensures efficient and precise current control to the motor windings.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO) to safeguard the IC and the motor.
  • Single Power Supply: Operates from a single power supply voltage, simplifying the power supply design.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency.
  • Clock-in Control: Enables easy interfacing with microcontrollers and other digital control systems.
  • Compact Package: Available in a small surface-mount package for space-saving designs.

Benefits:

  • Precise Motor Control: The PWM chopper system allows for accurate micro-stepping, resulting in smooth and precise motor movement.
  • High Efficiency: Low on-resistance and optimized design minimize power loss, leading to efficient operation and reduced heat generation.
  • Enhanced Reliability: Built-in protection circuits prevent damage from overcurrent, overtemperature, and undervoltage conditions.
  • Simplified Design: The single power supply requirement and clock-in control simplify the overall system design and reduce component count.
  • Compact Footprint: The small package size allows for integration into space-constrained applications.

Additional Details:

The TB6504FG typically operates with a supply voltage range of 10V to 42V and can deliver a continuous output current of up to 1.0A. The PWM frequency is internally set, reducing the need for external components. It is commonly available in a ZIP or HZIP package. The device is designed to interface directly with a microcontroller via digital input signals for step and direction control. It provides a cost-effective and reliable solution for driving stepping motors in a wide range of applications requiring moderate power levels.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess