EN
  • EN
  • DE

TB62D516FG(OA,LNV)

Part No TB62D516FG(OA,LNV)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Power managerment IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989780-TB62D516FG(OA,LNV)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB62D516FG(OA,LNV) CAD Model

Description

The TB62D516FG(OA,LNV) is a stepping motor driver manufactured by Toshiba Semiconductor and Storage. It's designed to control stepping motors with high efficiency and precision, making it suitable for a wide range of applications requiring accurate positioning and motion control.

Applications

  • Office automation equipment (printers, scanners, copiers)
  • Industrial equipment (CNC machines, robotics)
  • Gaming machines (slot machines, arcade games)
  • Home appliances (air conditioners, refrigerators)
  • Security systems (CCTV cameras, access control systems)

Features

  • PWM constant current control: Ensures stable and precise motor control.
  • Built-in overcurrent detection: Protects the driver and motor from damage due to excessive current.
  • Built-in thermal shutdown circuit: Protects the driver from overheating.
  • Micro-stepping support: Allows for finer resolution and smoother motion.
  • Low on-resistance MOSFETs: Ensures high efficiency and reduces heat dissipation.
  • Built-in logic input pull-down resistors: Simplifies circuit design and reduces external component count.

Benefits

  • Precise motor control: Enables accurate positioning and smooth motion in various applications.
  • Enhanced system reliability: The built-in protection features prevent damage and ensure stable operation.
  • Simplified design: The integrated features and logic input pull-down resistors reduce the complexity of the circuit design.
  • Energy efficiency: Low on-resistance MOSFETs minimize power loss and heat generation, improving energy efficiency.
  • Cost-effective solution: Provides a high-performance stepping motor driver solution at a competitive price.

Technical Specifications

The TB62D516FG(OA,LNV) typically operates with a supply voltage ranging from 10V to 42V. The output current can reach up to 2.5A, depending on the specific configuration and operating conditions. It supports micro-stepping resolutions of up to 1/16 step. The operating temperature range is typically from -20°C to +85°C. The package is a compact surface-mount type, facilitating easy integration into various applications.

This stepping motor driver is frequently used in applications where precise control and reliability are crucial. Its built-in protection features and high efficiency make it an excellent choice for engineers designing motion control systems.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess