EN
  • EN
  • DE

TB62801FG

Part No TB62801FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Linear CCD Clock Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 090279-TB62801FG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62801FG CAD Model

Description

The TB62801FG is a stepping motor driver manufactured by Toshiba Semiconductor and Storage. This driver is specifically designed to provide efficient and precise control of stepping motors in a variety of applications.

Applications:

  • Office Automation Equipment: Printers, scanners, and other office equipment that require accurate positioning.
  • Amusement Machines: Pachinko machines and arcade games where controlled motion is essential.
  • Industrial Equipment: CNC machines, robotics, and factory automation systems needing precise motor control.
  • Home Appliances: Air conditioners and refrigerators where precise motor control is needed for optimal functionality.

Features:

  • Constant-Current PWM Control: Delivers smooth and efficient motor control with minimal noise and vibration.
  • Built-In Protection Circuits: Includes overcurrent detection, thermal shutdown, and undervoltage lockout for increased reliability.
  • Low On-Resistance: Reduces power dissipation and enhances overall efficiency.
  • Micro-Stepping Capability: Enables precise positioning and smooth motion by dividing each step into smaller increments.
  • Compact Package: Designed for space-saving applications and simplified integration.

Benefits:

  • Precise Motor Control: Provides accurate and reliable positioning, crucial for demanding applications.
  • High Efficiency: Minimizes power consumption and reduces heat generation.
  • Robust Protection: Protects the driver and motor from damage due to overcurrent, overtemperature, and undervoltage conditions.
  • Space-Saving Design: Allows for integration into compact and lightweight devices.
  • Simplified System Integration: Reduces the number of external components required, streamlining system design.

Additional Details:

The TB62801FG operates with constant-current PWM control, ensuring smooth and efficient motor operation by regulating the current flow through the motor windings. The micro-stepping capability significantly enhances the precision and resolution of motor control. Integrated protection circuits provide comprehensive safeguarding against potential failures, ensuring long-term reliability. The low on-resistance minimizes power dissipation, improving the overall system efficiency. The compact package facilitates automated assembly and reduces the board space requirements, making it suitable for diverse applications.

You May Also Be Interested in

KEC
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess