EN
  • EN
  • DE

TB62705CFN

Part No TB62705CFN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8BIT SHIFT REGISTER, LATCHES & CONSTANT CURRENT DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264278-TB62705CFN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62705CFN CAD Model

Description

The TB62705CFN is a constant-current LED driver from Toshiba Semiconductor and Storage. It's designed to drive LEDs with a regulated current, ensuring consistent brightness and prolonging the lifespan of the LEDs. This driver is commonly used in LED lighting applications such as backlighting, signage, and general illumination.

Applications:

  • LED Backlighting: Driving LEDs in LCD backlights for televisions, monitors, and mobile devices.
  • LED Signage: Powering LEDs in electronic signs and displays.
  • General Illumination: Used in LED lighting fixtures for homes, offices, and industrial settings.
  • Automotive Lighting: Driving LEDs in automotive lighting applications.
  • Decorative Lighting: Powering LEDs in decorative lighting applications.

Features:

  • Constant Current Output: Provides a regulated current to the LEDs, ensuring consistent brightness.
  • PWM Dimming Control: Allows for precise dimming control using a PWM signal.
  • Over-Voltage Protection (OVP): Protects the LEDs from over-voltage conditions.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overloads.
  • Thermal Shutdown Protection: Shuts down the driver in case of excessive temperature.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Consistent LED Brightness: Constant current output ensures uniform brightness across all LEDs.
  • Longer LED Lifespan: Regulated current prevents damage to the LEDs, extending their lifespan.
  • Precise Dimming Control: PWM dimming allows for accurate brightness adjustment.
  • Enhanced System Reliability: Integrated protection features prevent damage from various fault conditions.

Additional Details:

The TB62705CFN's specific parameters, such as the output current range, input voltage range, and dimming frequency, vary depending on the specific configuration. The device typically requires a few external components, such as resistors and capacitors, for proper operation. The PWM dimming input allows for easy control of the LED brightness using a microcontroller or other control circuit.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess