EN
  • EN
  • DE

TB6014F

Part No TB6014F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355451-TB6014F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB6014F CAD Model

Description

The TB6014F is a monolithic, single-channel, low-side switch intelligent power device (IPD) manufactured by Toshiba Semiconductor and Storage. This device is designed for a wide range of automotive and industrial applications where reliable and robust switching is required.

Applications

  • Automotive lighting: Headlights, tail lights, and indicator lights.
  • Automotive relays: Replacement for electromechanical relays in various automotive systems.
  • Solenoid drivers: Control of solenoids in automotive and industrial applications.
  • Motor control: Driving small DC motors in various applications.
  • General-purpose switching: Suitable for a wide range of switching applications.

Features

  • Low on-resistance: Minimizes power dissipation and improves efficiency.
  • Overcurrent protection: Protects the device from damage due to excessive current.
  • Overtemperature protection: Prevents thermal runaway and ensures reliable operation.
  • Short-circuit protection: Safeguards the device and the load from short-circuit conditions.
  • Open-load detection: Detects open-load conditions and provides diagnostic feedback.
  • Diagnostic output: Provides feedback on the device's status, such as overcurrent, overtemperature, and open-load conditions.
  • Logic-level input: Compatible with standard logic levels for easy interface with microcontrollers and other control circuits.
  • Small surface mount package: Allows for compact designs.

Benefits

  • Improved reliability: Integrated protection features ensure robust and reliable operation.
  • Increased efficiency: Low on-resistance minimizes power dissipation.
  • Simplified design: Integrated functions reduce the number of external components required.
  • Enhanced safety: Protection features prevent damage to the device and the load.
  • Reduced system cost: Integrated functions and small package size help to reduce system cost.

Additional Details

The TB6014F typically operates from a supply voltage of 6V to 36V. The on-resistance is typically a few hundred milliohms, depending on the specific grade. The device is available in a small surface mount package, such as the SOP-8. Detailed specifications, including electrical characteristics, thermal performance, and package dimensions, can be found in the official Toshiba datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
Lite-On Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $8.2363

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess