EN
  • EN
  • DE

XC68HC805P18MDW

Part No XC68HC805P18MDW
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105671-XC68HC805P18MDW
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC68HC805P18MDW CAD Model

Description

The XC68HC805P18MDW is an 8-bit microcontroller unit (MCU) from Freescale Semiconductor (now NXP). It belongs to the HC05 family of microcontrollers and is designed for a wide range of embedded control applications. This particular variant is known for its low-power consumption and integrated peripherals, making it suitable for battery-operated devices and applications where energy efficiency is paramount.

Applications

  • Consumer Electronics: Remote controls, toys, and small appliances.
  • Industrial Control: Motor control, sensor interfaces, and simple automation systems.
  • Automotive: Dashboard controls, anti-theft systems, and seat controllers.
  • Medical Devices: Portable medical equipment, patient monitoring systems.
  • Security Systems: Alarm systems, access control systems.

Features

  • 8-Bit CPU: Based on the HC05 core, providing sufficient processing power for many embedded tasks.
  • On-Chip Memory: Includes both ROM (Read-Only Memory) for program storage and RAM (Random Access Memory) for data storage.
  • Input/Output (I/O) Ports: Multiple programmable I/O ports for interfacing with external devices and sensors.
  • Timer/Counter: Integrated timer/counter modules for generating PWM signals, measuring time intervals, and event counting.
  • Serial Communication Interface: SCI (Serial Communication Interface) for asynchronous serial communication with other devices.
  • Analog-to-Digital Converter (ADC): Built-in ADC for converting analog signals from sensors into digital data.
  • Low-Power Modes: Supports various low-power modes to minimize power consumption in battery-operated applications.

Benefits

  • Cost-Effective: Offers a good balance of features and performance at a reasonable cost.
  • Easy to Use: The HC05 architecture is relatively simple and easy to program, making it suitable for both experienced and novice developers.
  • Versatile: Can be used in a wide range of applications due to its integrated peripherals and flexible I/O capabilities.
  • Low Power Consumption: Optimizes power usage, extending battery life in portable devices.
  • Compact Size: Available in small package options, making it suitable for space-constrained applications.

Additional Details

The XC68HC805P18MDW typically operates at a clock frequency of around 4 MHz. It usually has 18 I/O pins. Programming is generally done via a serial connection, and development tools are readily available. Its robust design ensures reliable operation in various environmental conditions.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess