EN
  • EN
  • DE

TB2921HQ(O)

Part No TB2921HQ(O)
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Amplifiers - Audio
Description IC Amp Btl Audio 50W 4CH HZIP25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Output Power 80 W
Mount Through Hole
RoHS Compliant
Win Source Part Number 1218306-TB2921HQ(O)
Categories Linear - Amplifiers - Audio
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB2921HQ(O) CAD Model

Description

The Toshiba TB2921HQ(O) is a 4-channel BTL (Balanced Transformerless) audio power amplifier IC designed for car audio applications. This amplifier delivers high output power with low distortion, making it suitable for driving car speakers.

Applications:

  • Car audio systems
  • Automotive infotainment systems
  • Audio amplifiers in vehicles

Features:

  • 4-Channel BTL Amplifier: Drives four speakers with high output power.
  • High Output Power: Delivers ample power for car audio applications.
  • Low Distortion: Provides clear and accurate audio reproduction.
  • Built-in Protection Circuits: Overvoltage, overcurrent, and thermal shutdown protection.
  • Mute Function: Allows muting the audio output.
  • Standby Function: Reduces power consumption when not in use.
  • High-Efficiency Operation: Efficient amplification for reduced power consumption.

Benefits:

  • High-Quality Audio: Delivers clear and powerful audio for an enhanced listening experience.
  • Reliable Performance: Built-in protection circuits ensure reliable operation.
  • Reduced Power Consumption: High-efficiency operation minimizes power consumption.
  • Easy Integration: Designed for easy integration into car audio systems.
  • Protection Against Damage: Prevents damage from overvoltage, overcurrent, and overheating.
  • Versatile Functionality: Mute and standby functions provide additional control.

Additional Details:

The TB2921HQ(O) is typically supplied in a HZIP25 package. It requires an external heat sink to dissipate heat generated during operation. The amplifier's performance characteristics, such as output power and distortion, depend on the supply voltage and load impedance. It is designed to meet automotive industry standards for reliability and performance. The specific audio performance metrics (e.g., THD+N, SNR) are documented in the product datasheet. This IC is a crucial component in modern car audio systems, providing the necessary amplification for driving car speakers.

You May Also Be Interested in

Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess