EN
  • EN
  • DE

TB2132FNG

Part No TB2132FNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355336-TB2132FNG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB2132FNG CAD Model

Description

The TB2132FNG is a single-chip Class-D audio amplifier IC developed by Toshiba Semiconductor and Storage. It's designed to deliver efficient audio amplification with a reduced bill of materials, making it ideal for various portable and space-constrained applications. The key feature of this amplifier is its filterless operation, which eliminates the need for external LC filters.

Applications:

  • Portable DVD players
  • Mobile Gaming Systems
  • Digital Photo Frames
  • Low-power Audio Amplifiers
  • USB Speakers

Features:

  • Filterless Class-D Architecture: Simplifies design and lowers BOM by removing the need for output filtering.
  • High Efficiency: Extends battery life in portable devices.
  • Low THD+N: Ensures high-quality audio reproduction with minimal distortion.
  • Integrated Protection Circuits: Protects against short-circuits, over-temperature, and under-voltage conditions.
  • Adjustable Gain Control: Allows for flexible adjustment of the audio output level.
  • Shutdown Mode: Reduces power consumption in idle or standby states.
  • Surface Mount Package: Enables compact designs and automated assembly.

Benefits:

  • Cost Reduction: Filterless operation reduces the number of external components needed.
  • Extended Battery Life: High efficiency maximizes operating time for portable devices.
  • Improved Audio Clarity: Low distortion and noise ensure a clear and enjoyable listening experience.
  • Enhanced Reliability: Built-in protection mechanisms safeguard against potential damage and ensure stable operation.
  • Design Flexibility: Adjustable gain allows for customization to different audio sources and speaker types.
  • Space Savings: Compact package enables integration into small form-factor devices.

Additional Details:

The TB2132FNG typically operates with a single low-voltage power supply, making it suitable for battery-powered applications. The filterless Class-D design reduces electromagnetic interference (EMI), simplifying PCB layout. Gain adjustment is achieved through external resistors, allowing designers to fine-tune the amplifier's output level. The built-in protection circuits provide robust operation, preventing damage from common fault conditions. The shutdown mode minimizes power consumption when the amplifier is not in use, further extending battery life. Detailed specifications, including output power capabilities and operating voltage ranges, can be found in the product datasheet.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,912 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess