EN
  • EN
  • DE

TA8851BN

Part No TA8851BN
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description AUDIO/ VIDEO SWITCH IC FOR TV WITH S-TERMINALS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354401-TA8851BN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8851BN CAD Model

Description

The TA8851BN is a single-chip video and audio signal processing IC manufactured by Toshiba Semiconductor and Storage. This integrated circuit is primarily designed for use in television receivers and video cassette recorders (VCRs). It incorporates various functions necessary for processing both video and audio signals, reducing the need for numerous discrete components and simplifying the overall circuit design.

Applications:

      
  • Television Receivers
  •   
  • Video Cassette Recorders (VCRs)
  •   
  • DVD Players
  •   
  • Set-Top Boxes
  •   
  • Display Monitors

Features:

      
  • Chroma Signal Processing: Handles the decoding and processing of chroma signals, ensuring accurate color reproduction.
  •   
  • Luminance Signal Processing: Processes the luminance signal to enhance picture clarity and detail.
  •   
  • Audio Signal Processing: Incorporates audio preamplification and processing functions.
  •   
  • Synchronization Signal Processing: Generates and processes synchronization signals for stable video display.
  •   
  • Integrated Oscillator: Includes an integrated oscillator for generating required frequencies.
  •   
  • Low Power Consumption: Designed for efficient power usage, contributing to lower overall system power requirements.
  •   
  • Compact Package: Available in a compact package, enabling space-saving designs.

Benefits:

      
  • Reduced Component Count: Integrates multiple functions into a single chip, reducing the number of external components required.
  •   
  • Simplified Circuit Design: Simplifies the design process, enabling faster development cycles.
  •   
  • Improved Reliability: Reduced component count leads to improved system reliability.
  •   
  • Lower Power Consumption: Contributes to energy efficiency and reduces heat generation.
  •   
  • Cost-Effective Solution: Provides a cost-effective solution for video and audio signal processing.

Additional Details:

The TA8851BN typically operates on a single power supply voltage. The specific voltage range and other electrical characteristics can be found in the device datasheet provided by Toshiba. The device's chroma processing capabilities include ACC (Automatic Chroma Control) and killer circuits to improve color accuracy and reduce noise. Its luminance processing includes features like delay lines and sharpness control. This IC is designed to meet the performance requirements of standard definition video signals.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us
NVIDIA
Lowest to $6.5292
Texas Instruments
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Need more? Email Us
Mini-Circuits
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess