EN
  • EN
  • DE

TA8255AH

Part No TA8255AH
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description MAX POWER 22W BTL x 4CH AUDIO POWER IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354257-TA8255AH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8255AH CAD Model

Description

The TA8255AH is a BTL dual audio power amplifier manufactured by Toshiba Semiconductor and Storage. It's designed for high-performance audio applications, typically found in car audio systems. This amplifier is known for delivering substantial power with low distortion, resulting in a superior listening experience. Its robust design and integrated protection features make it a reliable choice for automotive environments.

Applications

  • Car audio head units
  • Car audio external amplifiers
  • Automotive sound systems
  • Home audio systems
  • General audio amplification

Features

  • High output power: Provides ample power to drive speakers effectively.
  • BTL (Balanced Transformerless) output: Delivers high power and low distortion for superior audio quality.
  • Built-in standby function: Reduces power consumption when the amplifier is not in use.
  • Built-in muting function: Suppresses unwanted noise during power on/off transitions.
  • Overvoltage protection: Protects the IC from damage due to voltage spikes.
  • Short-circuit protection: Protects the IC from damage caused by short circuits in the output.
  • Thermal shutdown protection: Prevents damage due to overheating by automatically shutting down the IC.
  • Low distortion: Ensures high fidelity audio reproduction.

Benefits

  • Enhanced Audio Performance: Produces clear, powerful audio output for an improved listening experience.
  • Reliable Operation: Integrated protection circuits ensure safe and reliable operation, even under demanding conditions.
  • Energy Efficiency: Standby function reduces power consumption, saving energy.
  • Simplified Circuit Design: Integrated features reduce the need for external components, simplifying circuit design and reducing cost.
  • Compact Size: Allows for integration into space-constrained applications.

Additional Details

The TA8255AH typically operates from a 12V DC power supply, making it suitable for automotive applications. It comes in a ZIP package designed for efficient heat dissipation. The BTL output configuration allows for higher power output compared to single-ended amplifiers for a given supply voltage. It is designed to drive low-impedance loads, commonly 4-ohm speakers in car audio setups. The comprehensive protection features, including overvoltage, short-circuit, and thermal shutdown, enhance the IC's robustness and longevity. The muting function is particularly useful in preventing annoying pops and clicks during power cycling, improving the user experience. The TA8255AH is a reliable and efficient solution for car audio amplification, delivering high-quality audio performance with integrated protection features tailored for the automotive environment.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $1.5860
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess