EN
  • EN
  • DE

TA8227PG

Part No TA8227PG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354249-TA8227PG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8227PG CAD Model

Description

The TA8227PG is a BTL dual audio power amplifier IC from Toshiba Semiconductor and Storage, designed for applications requiring high power and quality audio amplification, notably in car audio systems. It is known for delivering robust power output with minimal distortion, resulting in a superior listening experience.

Applications

  • Car audio head units
  • Car audio external amplifiers
  • Home stereo systems
  • Active speaker systems
  • Audio-visual equipment

Features

  • High Output Power: Provides sufficient power to drive speakers efficiently.
  • BTL (Balanced Transformerless) Configuration: Delivers high power with low distortion.
  • Built-in Standby Function: Minimizes power consumption during inactive periods.
  • Built-in Muting Function: Suppresses unwanted noise during power on/off cycles.
  • Overvoltage Protection: Safeguards the IC against voltage surges.
  • Short-Circuit Protection: Protects the IC from damage due to short circuits in the output.
  • Thermal Shutdown Protection: Prevents damage from overheating by automatically shutting down the IC.
  • Low Distortion: Ensures high fidelity audio reproduction.

Benefits

  • Enhanced Audio Performance: Produces clear, powerful audio output, improving the overall listening experience.
  • Reliable Operation: Integrated protection features ensure long-term reliability and prevent damage from common electrical issues.
  • Energy Savings: The standby function reduces power consumption when the amplifier is not actively amplifying audio.
  • Simplified Circuit Design: Internal features reduce the need for external components, simplifying the overall circuit design process.
  • Compact Design Integration: Suitable for integration into devices where space is limited.

Additional Details

The TA8227PG typically operates with a 12V DC power supply, making it well-suited for automotive environments. It is packaged in a ZIP package for efficient heat dissipation. The BTL output configuration ensures higher power output with lower distortion compared to single-ended amplifiers. It’s designed to drive low-impedance loads, commonly 4-ohm speakers found in car audio setups. The integration of multiple protection features, including overvoltage, short-circuit, and thermal shutdown, enhances the robustness and longevity of the IC. The muting function is particularly useful in preventing annoying pops and clicks during power cycling, contributing to a more pleasant user experience.

You May Also Be Interested in

Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us
NVIDIA
Lowest to $6.5292
Lite-On Inc.
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Pulse
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess