EN
  • EN
  • DE

TA7900F-D

Part No TA7900F-D
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Output Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1097956-TA7900F-D
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA7900F-D CAD Model

Description

The TA7900F-D is a three-terminal negative voltage regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable negative voltage output, and it's part of the TA79xx series. The “-D” suffix likely indicates a specific package or revision of the device.

Applications

  • Operational Amplifier Power Supplies: Providing the negative voltage rail for op-amps and other analog circuitry.
  • Data Acquisition Systems: Ensuring a stable negative voltage reference for accurate signal processing.
  • Bipolar Power Supplies: Creating a complementary negative voltage for circuits requiring both positive and negative supplies.
  • Instrumentation: Used in measurement and testing equipment requiring a precise negative voltage.
  • Analog Signal Processing: Providing a clean negative voltage for signal conditioning and filtering circuits.

Features

  • Fixed Negative Voltage Output: Provides a stable and precise negative voltage. The specific voltage depends on the TA79xx variant (e.g., TA7905F-D would be -5V).
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds a safe limit.
  • High Ripple Rejection: Filters out noise and ripple from the input voltage, providing a clean output.
  • Small Package: Available in a compact package suitable for space-constrained applications.

Benefits

  • Stable Negative Voltage Supply: Ensures the reliable operation of connected devices.
  • Fault Protection: Protects against damage from overcurrent and overtemperature conditions.
  • Simplified Circuit Design: Requires minimal external components, streamlining the design process.
  • Improved System Reliability: Enhances overall system reliability by providing stable power and fault protection.
  • Cost-Effective Solution: Offers a low-cost and efficient way to generate a stable negative voltage.

Additional Details

The TA7900F-D requires an input voltage that is more negative than the desired output voltage. For example, to generate -5V, the input voltage might need to be -8V to -15V. The output current capability depends on the specific variant and package, but it is typically rated for currents up to 1A. The device is also designed to minimize output voltage variations due to changes in input voltage or load current. Datasheets are crucial for determining the exact voltage the part provides.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
STMicroelectronics
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess