EN
  • EN
  • DE

TA78M15F

Part No TA78M15F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 0.5A THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 056479-TA78M15F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78M15F CAD Model

Description

The TA78M15F is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is part of the TA78Mxx series, designed to provide a fixed 15V output voltage for various electronic applications. This regulator ensures a stable and consistent power supply, even with fluctuations in input voltage or variations in load current, protecting sensitive electronic components and ensuring reliable performance.

Applications

  • Powering Operational Amplifiers: Providing a stable 15V supply for operational amplifiers in analog circuits.
  • Voltage Regulation in Industrial Control Systems: Ensuring a consistent 15V power supply for industrial control equipment.
  • Powering Sensors: Providing a regulated 15V power source for sensors in automotive and industrial applications.
  • Microcontroller Power Supply: Supplying a stable 15V to microcontrollers and related peripherals.
  • Linear Regulator for Post-Regulation: Refining the output of switching regulators to achieve lower noise and ripple.

Features

  • Fixed 15V Output Voltage: Delivers a stable and consistent 15V output.
  • Built-in Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator to prevent overheating.
  • Low Dropout Voltage: Maintains regulation with minimal voltage difference between input and output.
  • High Ripple Rejection: Minimizes the impact of input voltage ripple on the output.
  • Compact Package: Efficient use of board space due to its surface-mount package.

Benefits

  • Stable and Reliable Power: Ensures consistent and reliable power to connected components, enhancing overall system stability.
  • Protects Against Damage: Prevents damage from overcurrent and overheating, increasing the lifespan of the regulator and connected circuits.
  • Simple Integration: Designed for easy integration into various electronic circuits.
  • Reduced Output Noise: Minimizes noise in the output voltage, improving signal quality.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation needs.

Additional Details

The TA78M15F is commonly available in a surface-mount package, requiring proper heat sinking, especially under high input voltage or output current conditions. Always refer to the manufacturer's datasheet for comprehensive specifications, application notes, and recommended operating conditions. The input voltage should be a few volts higher than the output voltage to maintain proper regulation. External capacitors at the input and output can enhance stability and transient response. Consult the datasheet for specific capacitor recommendations.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess