EN
  • EN
  • DE

TA78M15F(TE16L1,NQ

Part No TA78M15F(TE16L1,NQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839503-TA78M15F(TE16L1,NQ
Ultra Librarian 3D Model Ultra Librarian TA78M15F(TE16L1,NQ CAD Model

Description

The TA78M15F(TE16L1,NQ is a positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable 15V output voltage from a higher input voltage. This regulator belongs to the TA78M series, known for its enhanced current capability compared to the TA78L series, while maintaining simplicity and reliability.

Applications

  • Power supplies for operational amplifiers: Supplies a stable 15V for powering various operational amplifiers in analog circuits.
  • Industrial control systems: Used in control systems requiring a regulated 15V supply for sensors, actuators, and interface circuits.
  • Laboratory equipment: Provides a regulated voltage for test and measurement equipment.
  • Automotive electronics: Found in automotive applications requiring a stable 15V supply for various electronic modules.
  • Linear regulators for electronic circuits: Provides a regulated voltage for analog circuits, sensors, and other components.

Features

  • Fixed 15V Output: Provides a precise and stable 15V regulated output voltage.
  • High Output Current: Offers a higher output current capability (typically up to 500mA) compared to the TA78L series.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator if the internal temperature exceeds safe limits.
  • Compact Package: Available in a surface mount package suitable for automated assembly.

Benefits

  • Stable Voltage Supply: Ensures reliable operation of electronic circuits by providing a constant voltage.
  • Simplified Circuit Design: Reduces complexity by providing a regulated voltage source, eliminating the need for discrete components.
  • Overload Protection: Prevents damage from short circuits and thermal overload, increasing system reliability.
  • Higher Current Capability: Able to power more demanding loads compared to lower current regulators.
  • Easy Integration: Designed for easy integration into various electronic circuits.

Additional Details

The TA78M15F(TE16L1,NQ typically requires a minimum input voltage slightly higher than 15V (e.g., 17V) to maintain regulation. It can typically handle input voltages up to 35V. It is important to refer to the datasheet for the specific ratings and application guidelines. This regulator is available in a surface mount package, such as a TO-252 package, making it suitable for automated assembly processes.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1641 $52.3845
105+ $0.9552 $100.2960
165+ $0.9254 $152.6910
225+ $0.8955 $201.4875
290+ $0.8657 $251.0530
390+ $0.7761 $302.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,770 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess