EN
  • EN
  • DE

TA7818S

Part No TA7818S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353985-TA7818S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7818S CAD Model

Description

The TA7818S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to deliver a stable and regulated +18V output from an unregulated DC input. As part of the TA78xx series, it's recognized for its reliability and ease of integration into various electronic circuits.

Applications:

  • Power supplies for audio equipment: Often used in amplifiers and preamplifiers requiring a stable 18V rail for optimal signal amplification.
  • Industrial automation: Found in programmable logic controllers (PLCs), motor drives, and other industrial systems that demand a consistently regulated 18V power source.
  • Instrumentation and measurement: Used to provide stable voltage references in test and measurement instruments.
  • Relay and solenoid drivers: Provides a regulated voltage for driving relays and solenoids in various applications.
  • Custom power solutions: Can be integrated into custom-designed power supplies requiring a reliable 18V output.

Features:

  • Output Voltage: Fixed +18V output.
  • Output Current: Capable of delivering up to 1A of output current.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Features integrated thermal shutdown, which disables the output when the device temperature exceeds its safe operating limit.
  • Short Circuit Protection: Protected against short circuits on the output.
  • Package Type: Typically available in a TO-220 package designed for easy mounting and effective heat dissipation.

Benefits:

  • Stable Voltage Regulation: Provides a highly stable and regulated 18V output, guaranteeing consistent performance in connected circuits.
  • Ease of Use: Its simple three-terminal design minimizes the need for external components, simplifying circuit design and reducing costs.
  • Reliable Operation: Integrated protection features guard against overcurrent, thermal overload, and short circuits, ensuring reliable performance even in demanding environments.
  • Cost-Effective: Offers a cost-effective voltage regulation solution for a broad spectrum of applications.
  • Wide Operating Temperature Range: Operates reliably across a wide temperature range, making it suitable for diverse operating conditions.

Additional Details:

The TA7818S usually only needs a few external components for stable operation, primarily input and output capacitors to improve stability and transient response. The input capacitor should be located as close as possible to the input pin of the regulator, and the output capacitor close to the output pin. This device is built for robustness and reliable performance, even under demanding operating conditions. Ensure adequate heat sinking if the device is expected to dissipate significant power. The dropout voltage is typically around 2V, so the input voltage should be at least 20V for proper regulation. Always consult the official datasheet for the most accurate and up-to-date specifications and application notes.

You May Also Be Interested in

Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5119 $83.0238
4+ $34.0610 $136.2440
6+ $32.9960 $197.9760
8+ $31.9323 $255.4584
10+ $30.8674 $308.6740
13+ $27.6750 $359.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess