The TA78015AP is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This IC provides a fixed 15V output voltage, making it suitable for various electronic applications requiring a stable and regulated power supply. The 'AP' suffix typically indicates a specific package type and performance characteristics.
Applications
- Voltage regulation in power supplies
- Linear regulators for electronic circuits
- Power management in embedded systems
- Post-regulation for switching power supplies
- Industrial control systems
Features
- Fixed 15V output voltage
- Internal thermal overload protection
- Short-circuit current limiting
- High input voltage capability
- Three-terminal configuration for easy integration
Benefits
- Provides a stable and accurate 15V output voltage
- Protects the regulator from overheating under high load conditions
- Prevents damage due to short circuits
- Suitable for a wide range of input voltage levels
- Simplified circuit design with minimal external components
The TA78015AP is designed for ease of use, requiring only a few external components for stable operation. Its internal protection features ensure reliable performance and prevent damage under fault conditions. This regulator is commonly used in applications where a precisely regulated 15V supply is necessary, providing a stable and reliable power source for sensitive electronic circuits. The three-terminal configuration allows for straightforward integration into existing power supply designs.
Technical Specifications: Typical specifications include an input voltage range (e.g., 17.5V to 30V), a fixed output voltage of 15V with a tolerance (e.g., ±4%), output current capability (e.g., 1A), and thermal resistance characteristics. Refer to the official Toshiba datasheet for detailed electrical parameters and application guidelines. The 'AP' suffix usually indicates a through-hole package, such as a TO-220 type.