The TA7660P is a monolithic integrated circuit designed for use in audio power amplifier applications, particularly in portable and consumer electronics devices. Manufactured by Toshiba Semiconductor and Storage, this IC provides a cost-effective and space-efficient solution for amplifying audio signals to drive loudspeakers or headphones. Its design prioritizes low power consumption and minimal external components.
Applications
- Portable audio players
- Radios
- Consumer electronics devices
- Small audio amplifiers
Features
- Low power consumption
- Wide operating voltage range
- Built-in thermal shutdown protection
- Minimal external components required
- High output power capability for its size
Benefits
- Extended battery life in portable devices
- Simplified circuit design
- Protection against overheating, enhancing reliability
- Cost-effective audio amplification solution
- Compact size for space-constrained applications
Additional Details
The TA7660P audio amplifier IC typically operates with a single power supply, simplifying the power supply requirements. It includes internal circuitry for thermal shutdown, which protects the IC from damage due to overheating. The output power of the TA7660P is dependent on the supply voltage and the load impedance. Detailed specifications such as output power, total harmonic distortion (THD), and signal-to-noise ratio (SNR) are available in the device datasheet. The IC is commonly available in a DIP (Dual In-line Package), making it easy to prototype and assemble in various audio circuits. It's suitable for driving small speakers or headphones in a variety of audio applications.