EN
  • EN
  • DE

TA7280P

Part No TA7280P
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Description 5.8W DUAL, 22W BTL AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 196088-TA7280P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7280P CAD Model

Description

The TA7280P is a monolithic integrated circuit designed for use as a power operational amplifier. Manufactured by Toshiba, this amplifier is known for its robust performance and suitability for a variety of audio and general-purpose amplification applications. It offers a stable and reliable solution for driving moderate loads with minimal external components.

Applications

  • Audio Amplifiers: Suitable for use in low-power audio amplifiers for various electronic devices.
  • Servo Motor Control: Can be implemented in servo motor control circuits for precise positioning systems.
  • Voltage Regulators: Employed in voltage regulation circuits where a stable output voltage is required.
  • Signal Amplification: Used for amplifying weak signals in instrumentation and measurement systems.

Features

  • High Output Power: Capable of delivering a significant amount of power to drive various loads.
  • Internal Thermal Overload Protection: Incorporates thermal shutdown circuitry to protect the IC from overheating.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages, providing flexibility in circuit design.
  • Low Distortion: Offers low total harmonic distortion (THD) for high-fidelity audio amplification.
  • Stable Operation: Designed for stable operation with minimal external components required.

Benefits

  • Reliable Performance: Provides stable and reliable performance in demanding applications.
  • Simplified Circuit Design: Reduces the complexity of circuit design due to its integrated features.
  • Cost-Effective Solution: Offers a cost-effective solution for power amplification needs.
  • Protection Against Overheating: Prevents damage to the IC due to thermal overload conditions.

Additional Details

The TA7280P typically requires a heat sink for efficient thermal management, especially when operating at high power levels. The device is available in a standard through-hole package, which facilitates easy mounting and soldering. It is important to refer to the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and maximum performance.

You May Also Be Interested in

ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Toshiba Semiconductor and Storage
Lowest to $1.8818
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.6938 $134.6938
2+ $130.3487 $260.6974
3+ $126.0047 $378.0141
4+ $112.9694 $451.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess