EN
  • EN
  • DE

AD5532ABCZ-5

Part No AD5532ABCZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 14BIT V-OUT 74CSPBGA / 14 Bit Digital to Analog Converter 32 74-CSPBGA (12x12)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Number of Bits 14
Number of D/A Converters 32
Settling Time 30µs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface Parallel, SPI
Reference Type External
Voltage - Supply, Analog 5V, 8V ~ 16.5V, -4.75V ~ 16.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.39 (Max), ±1 (Max)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 74-LBGA, CSPBGA
Supplier Device Package 74-CSPBGA (12x12)
Mounting SMD (SMT)
Base Product Number AD5532
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AD5532ABCZ-5-AD,ANAANAAD5532ABCZ-5
Standard Package 1
Win Source Part Number 1220198-AD5532ABCZ-5
Ultra Librarian 3D Model Ultra Librarian AD5532ABCZ-5 CAD Model

Description

Product Overview: AD5532ABCZ-5 by Analog Devices Inc.

The AD5532ABCZ-5 is a high-performance, 32-channel, 14-bit digital-to-analog converter (DAC) module produced by the renowned Analog Devices Inc. This precision DAC component is designed to offer exceptional accuracy and stability, making it an ideal choice for a wide array of applications that require multiple output channels and high-resolution analog output, such as automated test equipment, data acquisition systems, and industrial control systems.

Key Features

  • Multi-Channel Output: Equipped with 32 independent DAC channels, the AD5532ABCZ-5 allows for simultaneous control of multiple analog outputs, enhancing system flexibility and performance.
  • High Resolution: With a 14-bit resolution, this DAC provides precise control over output voltages, enabling fine adjustments and high accuracy in signal generation.
  • Serial Interface: The inclusion of a 3-wire serial interface ensures easy communication with microcontrollers or digital signal processors, simplifying system integration and data transfer.
  • On-Chip Output Amplifiers: On-chip output amplifiers for each channel facilitate direct connection to the load, reducing the need for external components and saving board space.
  • Output Range: The AD5532ABCZ-5 offers a selectable output range, providing versatility for various application requirements.
  • Compact Package: Housed in a compact 64-lead chip scale package (CSP), the device minimizes the footprint on printed circuit boards, making it suitable for space-constrained applications.

Applications

The versatile nature of the AD5532ABCZ-5 allows it to be utilized in numerous high-tech sectors. Primarily, it is employed in automated test equipment, where multiple precision voltage outputs are required for testing and calibration of electronic components. Additionally, its precision and multi-channel capabilities make it an excellent choice for complex industrial control systems, where numerous actuators or sensors are managed simultaneously. Data acquisition systems also benefit from the high resolution and stability of the AD5532ABCZ-5, ensuring accurate measurement and control in scientific and engineering applications.

Overall, the AD5532ABCZ-5 by Analog Devices Inc. stands out as a robust and reliable DAC solution for designers looking to incorporate multiple high-precision analog outputs in their systems.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess