EN
  • EN
  • DE

TA7130P

Part No TA7130P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description FOR FM IF AMPLIFIER AMPLIFIER AND DETECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263822-TA7130P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7130P CAD Model

Description

The TA7130P is a single operational amplifier IC manufactured by Toshiba Semiconductor. Designed for general-purpose applications, this amplifier provides stable and reliable performance across a wide range of operating conditions. It's frequently used in audio amplifiers, signal conditioning circuits, and other analog signal processing applications.

Applications:

  • Audio Amplifiers: Used for amplifying audio signals in preamplifiers and power amplifiers.
  • Signal Conditioning: Conditions analog signals for data acquisition and processing.
  • Active Filters: Implements active filter circuits for signal shaping.
  • Oscillators: Forms the basis for various oscillator circuits.
  • Instrumentation Amplifiers: Used in measurement and control systems.
  • Voltage Followers: Provides buffering and isolation between circuits.

Features:

  • Single Operational Amplifier: Contains one operational amplifier in a single package.
  • High Open-Loop Gain: Provides significant amplification of input signals.
  • Low Input Bias Current: Minimizes the impact of the amplifier on the input signal source.
  • Wide Supply Voltage Range: Operates over a wide range of supply voltages.
  • Internal Phase Compensation: Ensures stable operation without external compensation components.

Benefits:

  • Versatile: Can be used in a wide range of applications.
  • Stable Performance: Provides reliable operation across varying conditions.
  • Easy to Use: Requires minimal external components for operation.
  • Cost-Effective: Provides good performance at a low cost.
  • Wide Operating Range: Adaptable to different circuit requirements.

The TA7130P is commonly available in a DIP (Dual In-line Package), facilitating easy prototyping and breadboarding. The device features internal phase compensation, simplifying circuit design and eliminating the need for external compensation components. The datasheet provided by Toshiba contains detailed electrical characteristics, application guidelines, and recommended operating conditions. Careful attention to supply voltage decoupling and proper grounding techniques is essential for minimizing noise and ensuring stable operation. When the TA7130P is used to amplify small signals, proper shielding should be employed to reduce interference. The versatility of this op-amp allows it to be integrated into various analog circuits.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.8567 $99.7134
3+ $40.9089 $122.7267
5+ $39.6304 $198.1520
7+ $38.3518 $268.4626
8+ $37.0732 $296.5856
11+ $33.2386 $365.6246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess