EN
  • EN
  • DE

TA4101F(TE12L,F)

Part No TA4101F(TE12L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 960124-TA4101F(TE12L,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA4101F(TE12L,F) CAD Model

Description

The TA4101F(TE12L,F) is a P-Channel MOSFET from Toshiba Semiconductor and Storage. It's designed for switching applications. Its low on-resistance and fast switching capabilities make it suitable for power management in portable devices and various other applications where efficient power control is essential.

Applications:

  • Load Switching: Used for turning power on and off to different parts of a circuit or system.
  • Power Management Circuits: Employed in battery-powered devices for efficient power control.
  • DC-DC Conversion: Utilized in voltage regulators to control and stabilize voltage levels.
  • Portable Electronics: Found in smartphones, tablets, and other mobile devices.
  • Analog Switches: Can be used as an analog switch in signal processing circuits.

Features:

  • P-Channel MOSFET: Allows for easy interfacing with other components and simplifies drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables rapid control of power flow.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Halogen-Free: Complies with environmental standards, reducing hazardous substances.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation and enhances energy efficiency.
  • Compact Design: Small surface mount package allows for miniaturization in portable devices.
  • Reliable Operation: Provides stable and dependable performance in diverse conditions.
  • Simplified Circuit Design: P-Channel configuration simplifies gate drive requirements.
  • Environmentally Friendly: Halogen-free construction reduces environmental impact.

Additional Details:

The TA4101F(TE12L,F) is usually provided in a small surface mount package, such as a TSSOP or similar, which is suitable for high-density PCB designs. It has specific voltage and current ratings that must be considered in application design to prevent damage. It's typically used in conjunction with a microcontroller or other control logic to regulate power delivery. The typical application schematic involves a gate resistor to limit current flow into the gate and prevent overvoltage. The specified temperature range enables it to function properly in different environmental conditions. It includes ESD protection.

This Toshiba P-Channel MOSFET balances efficiency, size, and reliability, which is why it is suitable for use in a wide range of power control and switching applications, especially in battery-operated and other portable devices.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
3-terminal Filters
Need more? Email Us
Hewlett Packard
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess