EN
  • EN
  • DE

TLP1251(C5,F)

Part No TLP1251(C5,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Photointerrupter Transmissive 5mm Photologic, Open Collector 3-Pin 11-15E1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 981355-TLP1251(C5,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP1251(C5,F) CAD Model

Description

The TLP1251(C5,F) is a high-isolation voltage photocoupler from Toshiba Semiconductor and Storage. This device consists of an infrared emitting diode optically coupled to a phototransistor. It is designed for applications requiring electrical isolation between input and output circuits. The TLP1251(C5,F) offers high isolation voltage and current transfer ratio.

Applications:

  • Programmable Logic Controllers (PLCs)
  • Inverter control
  • AC servo drives
  • Switching power supplies
  • Isolated interfaces

Features:

  • High isolation voltage
  • High current transfer ratio (CTR)
  • Low input current
  • Compact package
  • RoHS compliant

Benefits:

  • Provides electrical isolation between circuits
  • Improved system safety
  • Reduced noise and interference
  • Easy to interface with different voltage levels
  • Compact size for space-constrained applications

Additional Details:

The TLP1251 photocoupler offers a high isolation voltage, providing protection against high-voltage transients and ground loops. The high current transfer ratio (CTR) allows for efficient signal transmission. The low input current requirement makes it compatible with a wide range of logic circuits. The compact package simplifies board assembly and reduces board space. The device is designed for reliable operation in harsh environments. The TLP1251 is commonly used in industrial automation, power supplies, and motor control applications. Its isolation capabilities protect sensitive control circuits from high-voltage power circuits. The datasheet provides detailed information about its electrical characteristics, timing parameters, and application notes. This device contributes to safe and reliable system operation by providing galvanic isolation between control and power circuits.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
TDK Corporation
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess