EN
  • EN
  • DE

TA4032FT

Part No TA4032FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353540-TA4032FT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA4032FT CAD Model

Description

The TA4032FT is a silicon monolithic bipolar integrated circuit manufactured by Toshiba Semiconductor and Storage. It is designed as a single operational amplifier, typically used in a wide range of analog circuit applications. This amplifier offers stable performance characteristics suitable for diverse signal processing needs.

Applications

  • Audio Amplification: Suitable for preamplifiers, headphone amplifiers, and other audio signal processing circuits.
  • Instrumentation Amplifiers: Used in measurement and control systems for amplifying small signals accurately.
  • Active Filters: Implemented in filter circuits for signal conditioning and noise reduction.
  • Voltage Followers: Employed as buffer amplifiers to provide high input impedance and low output impedance.
  • Signal Conditioning: Utilized to amplify, buffer, or modify signals before further processing or transmission.

Features

  • Single Operational Amplifier: Contains one independent operational amplifier within a single package.
  • Bipolar Technology: Manufactured using bipolar process technology, offering excellent linearity and gain.
  • High Open-Loop Gain: Provides substantial gain for accurate signal amplification.
  • Low Input Bias Current: Minimizes DC errors and improves accuracy in sensitive applications.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages for versatile use.

Benefits

  • Versatile Application: Applicable in various analog circuit designs due to its stable performance and reliability.
  • Improved Signal Integrity: Enhances signal quality by providing consistent amplification and buffering.
  • Reduced Circuit Complexity: Single package simplifies design and reduces component count.
  • Stable Performance: Bipolar technology ensures consistent operation over temperature variations.
  • Cost-Effective Solution: Offers a balance of performance and affordability for various applications.

Additional Details

The TA4032FT is typically available in a small outline package (SOP), facilitating easy integration into surface mount circuit boards. The amplifier's electrical characteristics include a high slew rate, low noise, and good common-mode rejection ratio, ensuring reliable performance in demanding applications. Its robust design ensures longevity and consistent operation in various environmental conditions. Consult the datasheet for precise electrical characteristics, application circuits, and recommended operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess