EN
  • EN
  • DE

TA31132F-ER

Part No TA31132F-ER
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 961161-TA31132F-ER
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA31132F-ER CAD Model

Description

The TA31132F-ER is a monolithic integrated circuit designed for use in audio applications, specifically as a Dolby B-Type Noise Reduction System. Manufactured by Toshiba Semiconductor and Storage, this IC provides a complete Dolby B-Type noise reduction solution, improving the signal-to-noise ratio of audio signals and reducing hiss.

Applications:

  • Cassette Decks: Used in cassette decks to reduce tape hiss and improve audio fidelity.
  • Audio Recorders: Employed in audio recorders to minimize noise and enhance the quality of recorded audio.
  • Portable Audio Players: Incorporated in portable audio players to improve the listening experience by reducing background noise.
  • Automotive Audio Systems: Used in car audio systems to reduce noise from the tape or audio source.
  • Home Stereo Systems: Implemented in home stereo systems to enhance the quality of audio playback from various sources.

Features:

  • Dolby B-Type Noise Reduction: Provides Dolby B-Type noise reduction, effectively reducing hiss and improving the signal-to-noise ratio.
  • Low Distortion: Ensures minimal distortion of the audio signal, preserving the original sound quality.
  • Wide Dynamic Range: Maintains a wide dynamic range, allowing for accurate reproduction of both loud and quiet sounds.
  • Low Noise: Minimizes internal noise generation, contributing to a cleaner audio signal.
  • Compact Package: Available in a compact package, suitable for space-constrained audio equipment.
  • Single Supply Operation: Operates from a single power supply, simplifying circuit design.

Benefits:

  • Improved Audio Quality: Reduces noise and hiss, resulting in improved audio clarity and fidelity.
  • Enhanced Listening Experience: Provides a more enjoyable listening experience by minimizing distractions from background noise.
  • Simplified Design: Integrated solution simplifies the design of audio noise reduction systems.
  • Cost-Effective Solution: Offers a cost-effective solution for implementing Dolby B-Type noise reduction.
  • Versatile Application: Suitable for a wide range of audio applications, providing a flexible solution for noise reduction needs.

The TA31132F-ER from Toshiba Semiconductor and Storage is a reliable and efficient IC for implementing Dolby B-Type noise reduction in audio applications. Its low distortion, wide dynamic range, and compact package make it an excellent choice for cassette decks, audio recorders, portable audio players, automotive audio systems, and home stereo systems. This IC offers a robust and cost-effective solution for enhancing audio quality by reducing noise and hiss.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess