EN
  • EN
  • DE

TA1396FG

Part No TA1396FG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353207-TA1396FG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA1396FG CAD Model

Description

The TA1396FG is a sophisticated FM multiplex stereo demodulator integrated circuit developed by Toshiba Semiconductor and Storage. Designed for high-performance FM receivers, this chip efficiently extracts the stereo audio signal from the composite multiplex signal transmitted by FM broadcast stations. It stands out for its low distortion, high separation, and stable operation, providing an excellent listening experience.

Applications

  • High-End Home Audio FM Receivers
  • Professional Audio Equipment
  • Car Audio Systems with FM Radio
  • FM Tuner Cards for PCs

Features

  • Complete FM Stereo Demodulation: Integrates all essential functions for demodulating FM stereo signals in a single chip.
  • Ultra-Low Distortion: Minimizes harmonic and intermodulation distortion, ensuring pristine audio quality.
  • Exceptional Channel Separation: Delivers outstanding separation between left and right audio channels, creating a wide and accurate stereo image.
  • Advanced Pilot Tone Cancellation: Effectively eliminates the 19 kHz pilot signal, preventing interference and noise in the audio output.
  • Automatic Stereo/Mono Switching: Automatically switches between stereo and mono modes based on signal strength, optimizing audio quality in varying reception conditions.
  • Integrated Noise Reduction: Incorporates noise reduction circuitry to minimize unwanted background noise.
  • Wide Supply Voltage Range: Operates reliably over a broad range of supply voltages.

Benefits

  • Superior Audio Fidelity: Provides exceptional stereo sound reproduction with minimal distortion and noise.
  • Simplified Circuit Design: Reduces component count and simplifies PCB layout.
  • Enhanced Stereo Imaging: Creates a more immersive and realistic listening experience.
  • Improved Reception Quality: Optimizes audio quality in both strong and weak signal conditions.
  • Reduced Power Consumption: Operates efficiently, minimizing power consumption.

Additional Details

The TA1396FG typically requires a minimal number of external components, simplifying the design process and reducing the overall cost of the FM receiver. It incorporates advanced filtering and de-emphasis circuits to further enhance audio quality and reduce noise. The IC is often packaged in a small surface-mount package (SOP), allowing for compact and space-efficient designs. The performance characteristics, such as THD+N (Total Harmonic Distortion plus Noise) and channel separation, are key indicators of the IC's audio quality. Proper design and layout techniques are essential to maximize the IC's performance potential.

You May Also Be Interested in

IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
NXP / Nexperia
Lowest to $7.8205
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess