EN
  • EN
  • DE

T7L13TB-0102

Part No T7L13TB-0102
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 352859-T7L13TB-0102
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T7L13TB-0102 CAD Model

Description

The Toshiba T7L13TB-0102 is likely an internal hard drive that offers substantial storage capacity, suitable for various applications ranging from consumer desktops to small business servers.

Applications:

  • Desktop Computers: Provides ample storage for operating systems, applications, and personal files.
  • Small Business Servers: Can serve as a primary or secondary storage device for small business servers.
  • NAS (Network Attached Storage) Devices: Suitable for use in NAS devices for centralized storage and data sharing.
  • Gaming PCs: Offers sufficient storage for large game installations and multimedia content.
  • Surveillance Systems: Can be used to store video recordings from security cameras.

Features:

  • High Storage Capacity: Offers significant storage space for a wide range of data. (The exact capacity would be specified in the detailed specifications).
  • SATA Interface: Utilizes the standard SATA interface for easy connectivity and broad compatibility.
  • 7200 RPM Spindle Speed (Likely): Most Toshiba high-performance drives feature a 7200 RPM spindle speed for faster data access.
  • Advanced Format (AF): Likely employs advanced format technology for efficient storage utilization.
  • Internal Shock Sensor: Includes sensors to mitigate damage from physical shocks.

Benefits:

  • Large Storage Capacity: Allows users to store vast amounts of data, including documents, multimedia files, and applications.
  • Fast Data Access: Delivers quick retrieval of stored information, enhancing overall system performance.
  • Reliable Operation: Provides consistent and dependable functionality for various storage requirements.
  • Easy Integration: Facilitates simple installation and broad compatibility with a range of computer systems.
  • Efficient Storage: Optimizes storage utilization with advanced format technology, maximizing the available space.

Additional Details:

The 'TB' in the product identifier indicates the capacity is measured in terabytes. Based on other Toshiba models, it's likely it has a 7200 RPM spindle speed. The SATA interface ensures ease of connection to most motherboards and storage controllers. Also based on similar Toshiba models, this drive includes features to protect it from physical shocks and features for error correction, which helps ensure data integrity.

This hard drive aims to provide a combination of capacity, speed, and reliability, making it a suitable option for various storage needs.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Texas Instruments
Lowest to $5.7999
STMicroelectronics
STANDARD TRIACS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess