The T74LVC1G14GW is a single Schmitt-trigger inverter manufactured by Toshiba Semiconductor and Storage. It is part of the LVC (Low Voltage CMOS) logic family, known for its low power consumption and high speed. The Schmitt-trigger input provides hysteresis, making it more resistant to noise and slow-changing input signals.
Applications:
- Wave shaping
- Clock signal generation
- Line receivers
- Simple oscillators
- Noise filtering
Features:
- Single Schmitt-trigger inverter function
- Wide operating voltage range
- Low power consumption
- High-speed operation
- Schmitt-trigger inputs for noise immunity
Benefits:
- Provides a clean and stable output signal even with noisy or slow-changing input signals.
- Operates efficiently over a wide range of supply voltages.
- Reduces power consumption, making it suitable for battery-powered applications.
- Enables fast signal processing.
- Simplifies circuit design by providing a built-in noise filter.
Technical Specifications:
The T74LVC1G14GW operates over a wide supply voltage range, typically from 1.65V to 5.5V. Key specifications include propagation delay, quiescent current, input threshold voltages (VT+ and VT-), and operating temperature range. The package is typically a small surface-mount package such as a USON or VSSOP. Consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and package dimensions.