The T6963C-0101, manufactured by Toshiba Semiconductor and Storage, is a variant of the popular T6963C LCD controller. The addition of '-0101' often signifies a specific configuration, revision, or packaging option within the T6963C series. Like the base T6963C, it serves as an interface between a microprocessor and a character or graphic LCD module, simplifying the process of displaying information on the screen.
Applications
- Industrial control panels
- Instrumentation displays
- Point-of-sale (POS) terminals
- Embedded systems with LCD displays
- Medical equipment displays
Features
- Versatile Display Modes: Supports both character and graphic display modes, allowing for flexible presentation of information.
- Internal Character Generator: Contains a built-in character generator for displaying alphanumeric characters.
- External Character Generator Support: Allows for the use of external character generators to display custom characters or symbols.
- Text and Graphic Mixing: Enables the mixing of text and graphic elements on the display.
- Multiple Display Control Signals: Provides various control signals for interfacing with different LCD modules.
Benefits
- Simplified LCD Interface: Eases the integration of LCD displays into embedded systems.
- Flexible Display Options: Supports a variety of display formats and content types.
- Reduced Development Time: The built-in character generator and display functions accelerate the development process.
- Cost-Effective Solution: Provides a comprehensive set of features at a competitive price.
- Wide Availability: The T6963C is a widely available and well-supported LCD controller.
The T6963C-0101, being a variant, shares the core functionality of the T6963C. The '-0101' suffix may indicate variations in memory configuration, supported display resolutions, or package type. Due to the lack of publicly available information on the exact difference, it is crucial to consult the official Toshiba Semiconductor and Storage datasheet for the T6963C-0101 specifically. This will outline any variations from the base T6963C model and specify voltage requirements, timing characteristics, and interfacing details.