EN
  • EN
  • DE

LTC2635CMSE-LMO10#PBF

Part No LTC2635CMSE-LMO10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 4
Settling Time 4.1µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating 0°C ~ 70°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Type Surface Mount
Base Product Number LTC2635
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879328-LTC2635CMSE-LMO10#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2635CMSE-LMO10#PBF CAD Model

Description

Analog Devices Inc. LTC2635CMSE-LMO10#PBF

The LTC2635CMSE-LMO10#PBF is a high-precision, octal, 12-bit digital-to-analog converter (DAC) integrated circuit, brought to you by the reputable Analog Devices Inc. This product is designed to cater to a wide array of applications that require accurate digital control over analog outputs, such as industrial automation, process control, and embedded systems. Its compact MSOP-16 (Medium Shrink Outline Package) makes it suitable for space-constrained applications while providing a robust feature set for demanding environments.

One of the standout features of the LTC2635 is its octal DAC configuration, which allows for eight DAC channels in a single IC. Each channel can be independently programmed via a 3-wire SPI-compatible serial interface, which simplifies the design and reduces the need for multiple DAC components on a circuit board. This feature is particularly beneficial for systems requiring multi-channel output with tight space limitations.

The LTC2635CMSE-LMO10#PBF variant offers a full-scale output of 0V to 10V, which is ideal for industrial applications where a wider output range is necessary. It also boasts an impressive set of specifications, including a typical integral nonlinearity (INL) of ±1 LSB (Least Significant Bit), and a guaranteed monotonic output over its entire operating temperature range. This ensures reliable and consistent performance even under varying conditions.

Power efficiency is another key aspect of the LTC2635, as it operates from a single 2.7V to 5.5V supply, making it suitable for both 3.3V and 5V systems. Additionally, the device features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place. This can help prevent unintended signals upon power-up, which is critical for safety in automated systems.

For added versatility, the LTC2635CMSE-LMO10#PBF includes a precision internal reference with 10ppm/°C max temperature coefficient, which eliminates the need for an external precision reference in most cases. This internal reference greatly simplifies the design and reduces the overall system cost.

In summary, the LTC2635CMSE-LMO10#PBF from Analog Devices Inc. is a feature-rich, high-performance octal DAC solution that offers excellent accuracy, multiple output ranges, and ease of use for designers looking to incorporate precise analog control in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess