EN
  • EN
  • DE

T3Z18AFG-0003

Part No T3Z18AFG-0003
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 351417-T3Z18AFG-0003
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T3Z18AFG-0003 CAD Model

Description

The Toshiba T3Z18AFG-0003 is a sophisticated integrated circuit designed for use in various electronic applications. While specific details require deeper research into datasheets, it generally falls under the category of logic or interface ICs provided by Toshiba Semiconductor and Storage. These ICs often contribute to signal processing, data management, and control functionalities in electronic devices.

Applications

  • Digital Televisions: Used for processing video and audio signals, managing display functions, and facilitating user interface interactions.
  • Home Appliances: Employed in smart appliances to control motors, manage sensor data, and enable communication with other devices.
  • Industrial Automation Systems: Integrated into programmable logic controllers (PLCs), motor drives, and other control systems for precise control and monitoring of industrial processes.
  • Networking Equipment: Found in routers, switches, and other networking devices for data routing, signal processing, and network management functions.
  • Automotive Electronics: Utilized in automotive control systems, infotainment systems, and advanced driver-assistance systems (ADAS) to enhance vehicle performance and safety.

Features

  • High-Speed Data Processing: Capable of handling high-speed data signals efficiently, ensuring fast and reliable performance in data-intensive applications.
  • Low Power Consumption: Designed to minimize energy usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Wide Operating Voltage Range: Operates effectively across a broad range of voltage levels, providing flexibility in system design and compatibility.
  • Compact Packaging: Available in small form-factor packages, allowing for integration into compact and space-constrained devices.
  • Robust Design: Built to withstand harsh environmental conditions, ensuring reliable performance in demanding industrial and automotive environments.

Benefits

  • Improved System Performance: Enhances the overall performance of electronic systems by providing efficient data processing and control capabilities.
  • Energy Efficiency: Reduces energy consumption, leading to lower operating costs and reduced environmental impact.
  • Design Flexibility: Offers versatility in design, enabling integration into a wide range of applications and systems.
  • Enhanced Reliability: Ensures stable and consistent performance, minimizing downtime and maintenance costs.
  • Cost-Effectiveness: Provides a balance of performance and cost, making it a practical choice for various applications.

Additional Details

The T3Z18AFG-0003 is typically manufactured using advanced semiconductor technology, ensuring high quality and reliability. It is available in various package options to meet different design requirements. For detailed technical specifications, including operating temperature, voltage range, and data processing capabilities, refer to the official Toshiba datasheet.

When handling and installing this component, it is crucial to follow proper procedures to ensure optimal performance and longevity. Consult the datasheet for specific recommendations regarding handling, storage, and soldering.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Lowest to $35.9690
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess