EN
  • EN
  • DE

SSM6N25TU(TE85L,F)

Part No SSM6N25TU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 193166-SSM6N25TU(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6N25TU(TE85L,F) CAD Model

Description

The SSM6N25TU(TE85L,F) is a dual N-channel MOSFET from Toshiba Semiconductor and Storage, engineered for efficient power management and load switching. The suffix '(TE85L,F)' denotes a specific tape and reel packaging configuration ('TE85L') optimized for automated assembly and that the part is lead-free ('F'), complying with RoHS environmental standards. The device is housed in a compact surface-mount package to enable space-saving designs and employs advanced trench technology to minimize on-resistance and gate charge, thus improving switching performance.

Applications

  • Load Switching: Efficiently switches power to various loads in electronic circuits.
  • DC-DC Conversion: Used in DC-DC converters for voltage regulation and power management.
  • Power Management in Portable Devices: Suitable for battery-powered devices requiring efficient power control.
  • Motor Control: Employed in low-voltage motor control applications.
  • Automated Assembly: Packaging is designed for high-volume manufacturing with pick-and-place machines.

Features

  • Dual N-Channel MOSFET: Contains two independent N-channel MOSFETs in a single package.
  • Low On-Resistance: Minimizes power loss during conduction for enhanced energy efficiency.
  • Low Gate Charge: Reduces switching losses and increases switching speed.
  • Small Surface Mount Package: Enables compact designs and efficient board assembly.
  • Trench Technology: Optimizes device performance and efficiency.
  • TE85L Packaging: Specifically designed for automated pick-and-place assembly.
  • Lead-Free (F): Compliant with RoHS environmental standards.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Compact Design: Small package size supports the miniaturization of electronic devices.
  • Enhanced Switching Performance: Low gate charge ensures fast and efficient switching.
  • Simplified Circuit Design: The dual MOSFET configuration simplifies circuit layouts and reduces component count.
  • Reliable Operation: Toshiba's manufacturing ensures robust and dependable performance.
  • Optimized for Automated Assembly: TE85L packaging reduces assembly time and costs in high-volume production.
  • Environmentally Friendly: Lead-free construction complies with RoHS regulations.

Additional Details

The SSM6N25TU(TE85L,F) is suitable for low-voltage applications due to its low gate threshold voltage. The RoHS-compliant and lead-free 'F' suffix ensures it meets environmental standards. The 'TE85L' suffix signifies a specific tape and reel configuration optimized for automated assembly processes. Refer to the official Toshiba datasheet for comprehensive specifications, including drain-source voltage, gate-source voltage, drain current, and power dissipation ratings. This component is well-suited for high-volume manufacturing environments where automated assembly and adherence to environmental standards are essential.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821
Diodes Incorporated
DUAL N-CHANNEL ENHANCEMENT MODE MOSFET | MOSFET 2N-CH 60V 0.23A SOT-363
Lowest to $0.0393
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
ON Semiconductor
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 30V 3.4A TSOT26
Lowest to $0.1747
ON Semiconductor
Dual N-Channel, Notebook Power Supply MOSFET | MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC
Lowest to $0.9192
ON Semiconductor
Lowest to $3.1751

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,801 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess