EN
  • EN
  • DE

SSM6N24TU(TE85L,F)

Part No SSM6N24TU(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 193163-SSM6N24TU(TE85L,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6N24TU(TE85L,F) CAD Model

Description

The SSM6N24TU(TE85L,F) is a dual N-channel MOSFET manufactured by Toshiba Semiconductor and Storage, designed for efficient power management and load switching. The '(TE85L,F)' suffix indicates a specific tape and reel packaging configuration ('TE85L') optimized for automated assembly and that the part is lead-free ('F'), complying with RoHS environmental standards. The device is housed in a small surface-mount package to facilitate compact designs and uses advanced trench technology to minimize on-resistance and gate charge, enhancing switching performance.

Applications

  • Load Switching: Efficiently switches power to various loads in electronic circuits.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation and power management.
  • Power Management in Portable Devices: Suitable for battery-powered devices requiring efficient power control.
  • Motor Control: Used in low-voltage motor control applications.
  • Automated Assembly: Packaging designed for high-volume manufacturing with pick-and-place machines.

Features

  • Dual N-Channel MOSFET: Incorporates two independent N-channel MOSFETs in a single package.
  • Low On-Resistance: Minimizes power loss during conduction for enhanced energy efficiency.
  • Low Gate Charge: Reduces switching losses and improves switching speed.
  • Small Surface Mount Package: Enables compact designs and efficient board assembly.
  • Trench Technology: Optimizes device performance and efficiency.
  • TE85L Packaging: Specifically designed for automated pick-and-place assembly.
  • Lead-Free (F): Compliant with RoHS environmental standards.

Benefits

  • Improved Energy Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Compact Design: Small package size supports the miniaturization of electronic devices.
  • Enhanced Switching Performance: Low gate charge ensures fast and efficient switching.
  • Simplified Circuit Design: The dual MOSFET configuration simplifies circuit layouts and reduces component count.
  • Reliable Operation: Toshiba's manufacturing ensures robust and dependable performance.
  • Optimized for Automated Assembly: TE85L packaging reduces assembly time and costs in high-volume production.
  • Environmentally Friendly: Lead-free construction complies with RoHS regulations.

Additional Details

The SSM6N24TU(TE85L,F) is suitable for low-voltage applications due to its low gate threshold voltage. The RoHS-compliant and lead-free 'F' suffix ensures it meets environmental standards. The 'TE85L' suffix denotes a specific tape and reel configuration optimized for automated assembly processes. Refer to the official Toshiba datasheet for comprehensive specifications, including drain-source voltage, gate-source voltage, drain current, and power dissipation ratings. This component is well-suited for high-volume manufacturing environments where automated assembly and adherence to environmental standards are essential.

You May Also Be Interested in

Microchip Technology
Six Pair, N- and P-Channel Enhancement-Mode MOSFET | MOSFET 6N/6P-CH 200V 56VQFN
Lowest to $15.6410
Semtech Corporation
Lowest to $0.0820
Alpha & Omega Semiconductor Inc.
Dual P-Channel Enhancement Mode Field Effect Transistor | MOSFET P-CH DUAL 30V 8SOIC
Lowest to $0.8039
Diodes Incorporated
Lowest to $0.1887
Diodes Incorporated
Lowest to $1.5640
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 30V 3.6A PQFN
Lowest to $0.8829
Diodes Incorporated
Lowest to $1.1769
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess