EN
  • EN
  • DE

DMP2160UFDB-7-HN

Part No DMP2160UFDB-7-HN
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Diodes Incorporated
Win Source Part Number 252661-DMP2160UFDB-7-HN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMP2160UFDB-7-HN CAD Model

Description

Product Overview: DMP2160UFDB-7-HN from Diodes Incorporated

The DMP2160UFDB-7-HN is a high-performance P-Channel MOSFET that is part of Diodes Incorporated's extensive range of semiconductor products. It is designed to deliver efficient power management and switching with a focus on miniaturization, making it an ideal choice for modern electronic applications where space is at a premium.

Key Features

  • Low On-Resistance: The device features a low on-resistance of just 84 mOhm at VGS = -4.5V, which ensures minimal power loss and higher efficiency in operation.
  • High Power Dissipation: With a power dissipation of 1.4W, the DMP2160UFDB-7-HN can handle significant power, making it suitable for demanding applications.
  • Advanced Packaging: This MOSFET comes in an ultra-small DFN2020 package, which provides excellent thermal performance and occupies less board space.
  • Gate Charge Optimization: The device has been optimized for low gate charge (Qg), which reduces the energy required to switch the MOSFET, thereby improving overall system efficiency.

Applications

The DMP2160UFDB-7-HN is versatile and can be used in a variety of applications, including:

  • Power management circuits
  • Load switches
  • Battery management systems
  • DC-DC converters
  • Portable devices such as smartphones and tablets

Reliability and Quality

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The DMP2160UFDB-7-HN is built to ensure long-term performance and stability, even in the most challenging conditions. It is compliant with RoHS and Green standards, reflecting the company's dedication to environmental responsibility.

Technical Specifications

Parameter Value
Drain-Source Voltage (Vds) -20V
Gate-Source Voltage (Vgs) ±8V
Continuous Drain Current (Id) -3.6A
Power Dissipation (Pd) 1.4W
Operating Temperature Range -55°C to +150°C

For more detailed information and datasheets, customers are encouraged to visit the Diodes Incorporated website or contact their sales representative.

You May Also Be Interested in

Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
ON Semiconductor
Power MOSFET 6 Amps, 30 Volts
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Infineon Technologies
Generation V Technology | MOSFET 2P-CH 20V 4.3A 8-SOIC
Lowest to $16.1530
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 648 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess