EN
  • EN
  • DE

SSM6N24TU T5L,F,T

Part No SSM6N24TU T5L,F,T
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 193161-SSM6N24TU T5L,F,T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM6N24TU T5L,F,T CAD Model

Description

The SSM6N24TU T5L,F,T is a dual N-channel MOSFET from Toshiba Semiconductor and Storage, built for efficient power management and load switching. The suffixes 'T5L' indicates a tape and reel packaging option tailored for automated assembly. The 'F' denotes that the part is lead-free, compliant with RoHS standards. The 'T' likely refers to the tape material or a related packaging characteristic. This device is housed in a small surface-mount package, saving space in compact designs. It uses advanced trench technology to minimize on-resistance and gate charge, improving switching performance.

Applications

  • Load Switching: Efficiently switching power to various loads in electronic circuits.
  • DC-DC Conversion: Voltage regulation and power management in DC-DC converters.
  • Portable Devices: Power management in battery-powered devices.
  • Motor Control: Low-voltage motor control applications.
  • Automated Assembly: Optimized for high-volume manufacturing with pick-and-place machines.

Features

  • Dual N-Channel MOSFET: Two independent N-channel MOSFETs in one package.
  • Low On-Resistance: Reduces power loss during conduction.
  • Low Gate Charge: Enhances switching speed and reduces losses.
  • Surface Mount Package: Enables compact designs and efficient board assembly.
  • Trench Technology: Improves device performance and efficiency.
  • T5L Packaging: Designed for automated pick-and-place assembly.
  • Lead-Free (F): Compliant with RoHS environmental standards.

Benefits

  • Energy Efficiency: Low on-resistance minimizes power dissipation.
  • Compact Design: Small package facilitates device miniaturization.
  • Switching Performance: Low gate charge ensures efficient switching.
  • Simplified Design: Dual MOSFET configuration simplifies circuit layouts.
  • Reliable Operation: Toshiba quality ensures dependable performance.
  • Automated Assembly: T5L packaging reduces assembly time and costs.
  • Environmentally Friendly: Lead-free construction complies with RoHS.

Additional Details

The SSM6N24TU T5L,F,T is suitable for low-voltage applications due to its low gate threshold voltage. The RoHS compliant and lead-free 'F' suffix makes it environmentally friendly. The 'T5L' suffix specifies a tape and reel configuration for automated assembly. Consult the Toshiba datasheet for detailed specifications, including drain-source voltage, gate-source voltage, drain current, and power dissipation ratings. This part is designed for high-volume manufacturing where automated assembly and environmental compliance are critical.

You May Also Be Interested in

Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 30V 3.6A PQFN
Lowest to $0.8829
Diodes Incorporated
Lowest to $0.3234
ON Semiconductor
Dual N & P-Channel PowerTrench MOSFET | MOSFET N/P-CH 30V 7A/5A 8SOIC
Lowest to $0.3290
Diodes Incorporated
Need more? Email Us
Infineon Technologies
Power MOSFET(Vdss=-12V) | MOSFET 2P-CH 12V 5.5A 8-TSSOP
Need more? Email Us
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Semtech Corporation
Lowest to $0.0820
Diodes Incorporated
Lowest to $1.1769
Diodes Incorporated
Lowest to $1.5640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess