EN
  • EN
  • DE

SSM6N15FU(T5L,F,T)

Part No SSM6N15FU(T5L,F,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 193141-SSM6N15FU(T5L,F,T)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6N15FU(T5L,F,T) CAD Model

Description

The SSM6N15FU(T5L,F,T) is an N-channel MOSFET from Toshiba Semiconductor and Storage, primarily used in switching applications within electronic devices. This component is designed for optimized performance in DC-DC converters, load switching, and other power management systems. Its defining characteristics include efficient switching speed and low on-resistance.

Applications

  • DC-DC Converters
  • Load Switching Circuits
  • Power Management Systems
  • High-Frequency Switching Applications

Features

  • Low Drain-Source On-Resistance (Rds(on)): Reduces power loss and enhances efficiency.
  • High-Speed Switching: Allows for efficient operation in high-frequency circuits.
  • Surface Mount Package: Enables compact designs and efficient board space utilization.
  • Enhancement Mode: Simplifies gate drive requirements.
  • RoHS Compliant: Lead-free construction, ensuring environmental friendliness.

Benefits

  • Improved Energy Efficiency: Low on-resistance minimizes power dissipation.
  • Reduced Heat Generation: Efficient operation decreases heat output.
  • Compact Design: Surface mount package allows for smaller and more compact devices.
  • Simplified Circuit Design: Enhancement mode simplifies gate drive requirements.
  • Environmentally Friendly: RoHS compliance ensures that the product is lead-free.

Additional Details

The SSM6N15FU(T5L,F,T) is an N-channel enhancement-mode MOSFET, which means a positive voltage must be applied to the gate to turn the device on. The 'T5L,F,T' suffix specifies the packaging and reel type. Its low on-resistance minimizes conduction losses, resulting in higher efficiency, while its fast switching speed contributes to better performance in high-frequency applications. Its absolute maximum ratings should be observed to ensure device reliability. The surface mount package facilitates automated assembly. It's often found in applications where efficiency and compact size are crucial design considerations. The datasheet should be consulted for comprehensive specifications, including electrical characteristics, thermal performance, and safe operating area.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Dual P-Channel Enhancement Mode Field Effect Transistor | MOSFET P-CH DUAL 30V 8SOIC
Lowest to $0.8039
Microchip Technology
Six Pair, N- and P-Channel Enhancement-Mode MOSFET | MOSFET 6N/6P-CH 200V 56VQFN
Lowest to $15.6410
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Infineon Technologies
HEXFET Power MOSFET(-20V, 0.018ohm) | MOSFET 2P-CH 20V 9A 8-SOIC
Lowest to $2.3583
Infineon Technologies
HEXFET Power MOSFET | MOSFET N/P-CH 30V 4A/3A 8SOIC
Lowest to $0.3921
Diodes Incorporated
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess