EN
  • EN
  • DE

DELL 33K6J - PSU 580W AC SC4020 SCV2000 SCV2020 33K6J

Part No DELL 33K6J - PSU 580W AC SC4020 SCV2000 SCV2020 33K6J
Manufacturer Dell
Catalog Power Supply Units
Description PSU 580W AC SC4020 SCV2000 SCV2020 33K6J
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395327-DELL 33K6J - PSU 580W AC SC4020 SCV2000 SCV2020 33K6J
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 33K6J - PSU 580W AC SC4020 SCV2000 SCV2020 33K6J CAD Model

Description

The DELL 33K6J is a 580W AC power supply unit specifically designed for use with DELL's Storage Compellent SC4020, as well as the SCV2000 and SCV2020 storage arrays. This PSU ensures that your storage systems receive a steady, reliable power supply, crucial for maintaining data integrity and system reliability. With its 580W capacity, it provides ample power to support the operational needs of your storage arrays, facilitating smooth and efficient data management operations. Built with high-quality components, the DELL 33K6J is engineered to withstand the rigors of continuous operation in demanding data center environments. It incorporates advanced features to optimize power consumption and efficiency, reducing operational costs. The PSU is designed with protection mechanisms that shield your systems from power surges, voltage fluctuations, and circuit shorting, enhancing the longevity of your storage solutions. Its installation friendly design enables easy integration and maintenance, allowing for hot-swapping capabilities that minimize downtime during power unit replacements or upgrades. The DELL 33K6J PSU is an essential component for businesses that prioritize data security, reliability, and operational efficiency in their storage infrastructure.

You May Also Be Interested in

NetApp
NetApp PSU W/FANS, 675W, AC
Need more? Email Us
Supermicro
Supermicro PWS-651-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K22-1R. Total power: 1200 W, AC input voltage: 100 - 240 V, Maximum input current (@110V): +12V,+5Vsb. Motherboard power connector: 24-pin ATX. Power supply unit (PSU) form factor: 1U. Width: 100 mm, Depth: 326 mm, Height: 40 mm
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us
Supermicro
Supermicro PWS-704P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
Supermicro
Supermicro PWS-1K63S-1R. Total power: 1000 W, Peak power: 1620 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U, 80 PLUS certification: 80 PLUS Platinum. Product colour: Silver. Width: 76 mm, Depth: 360 mm, Height: 40 mm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess