EN
  • EN
  • DE

SSM6N15FE(T5LAP.E)

Part No SSM6N15FE(T5LAP.E)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Description Toshiba Field Effect Transistor Silicon N Channel Mos Typehigh Speed Switching Applicationsanalog Switching...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958945-SSM6N15FE(T5LAP.E)
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM6N15FE(T5LAP.E) CAD Model

Description

The SSM6N15FE(T5LAP.E) is a P-channel MOSFET from Toshiba Semiconductor and Storage. It's designed for low-voltage switching applications requiring efficient power management. This MOSFET features a low on-resistance, contributing to reduced power loss and improved energy efficiency. The device is suitable for load switches, DC-DC converters, and other portable applications.

Applications

  • Load Switches: Controlling power to various circuits and components in electronic devices.
  • DC-DC Converters: Efficiently converting voltage levels in power supplies.
  • Portable Devices: Power management in smartphones, tablets, and other battery-powered devices.
  • Power Management Circuits: Regulating and distributing power within electronic systems.
  • Battery Protection Circuits: Protecting batteries from overcharge and over-discharge.

Features

  • P-Channel MOSFET: Allows for simpler drive circuitry compared to N-channel MOSFETs in certain applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves high-frequency performance.
  • Small Package: Available in a compact package for space-constrained applications.
  • Low Voltage Operation: Optimized for low-voltage (e.g., 2.5V, 3.3V) applications.

Benefits

  • High Efficiency: Low on-resistance leads to reduced power dissipation and increased efficiency.
  • Compact Design: Small package size allows for integration into miniature electronic devices.
  • Simplified Drive Circuitry: P-channel configuration can simplify driver design in some applications.
  • Improved Battery Life: Efficient power management extends battery life in portable devices.
  • Reliable Performance: Designed for robust and reliable operation in various environments.

Additional Details

The SSM6N15FE(T5LAP.E) is typically available in a small surface-mount package, such as a SOT-23 or similar. The specific package type is crucial for PCB layout and thermal management. The gate-source voltage (VGS) and drain-source voltage (VDS) ratings should be carefully considered to ensure the MOSFET operates within its specified limits. Proper PCB layout and heat sinking techniques may be necessary to maximize performance and reliability, especially at higher current levels. Refer to the datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Level One
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess