EN
  • EN
  • DE

SSM5G04TU

Part No SSM5G04TU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 193042-SSM5G04TU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM5G04TU CAD Model

Description

The SSM5G04TU is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for low-voltage, high-speed switching applications, often found in portable devices and power management circuits. Its key features include low on-resistance and a small surface mount package, contributing to efficiency and space-saving designs.

Applications

  • Load Switch: Used for efficient power switching in portable electronic devices such as smartphones, tablets, and laptops.
  • DC-DC Converters: Employed in step-up and step-down DC-DC converters to regulate voltage with minimal power loss.
  • Power Management Circuits: Integral to power management systems in battery-powered devices, optimizing energy consumption and extending battery life.
  • Motor Control: Suited for controlling small DC motors in various applications like toys and miniature robotics.

Features

  • Low On-Resistance (R DS(on)): Minimizes power loss during conduction, enhancing overall system efficiency.
  • Small Surface Mount Package: Allows for compact PCB layouts, saving valuable board space in portable devices.
  • Low Voltage Drive: Compatible with low-voltage logic levels, simplifying integration with microcontrollers and other digital circuits.
  • High-Speed Switching: Enables efficient operation in high-frequency switching power supplies.
  • Pb-free and RoHS Compliant: Meets industry standards for environmental protection.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency in power management applications.
  • Compact Design: Small package size allows for denser and more compact electronic designs, especially important in portable devices.
  • Simplified Circuit Design: Low voltage drive simplifies interfacing with control circuits, reducing design complexity and component count.
  • Enhanced Thermal Performance: Facilitates efficient heat dissipation, contributing to more reliable and stable operation.
  • Environmentally Responsible: RoHS compliance ensures minimal environmental impact.

Technical Specifications

Typical specifications for the SSM5G04TU include:

  • Drain-Source Voltage (V DSS): 20 V
  • Gate-Source Voltage (V GS): ±12 V
  • Drain Current (I D): 2 A (Continuous)
  • On-Resistance (R DS(on)) @ V GS = 4.5V: 0.12 Ω (Typical)
  • Gate Threshold Voltage (V GS(th)): 0.5 V to 1.0 V
  • Total Power Dissipation (P D): 0.5 W
  • Operating Temperature Range: -55°C to +150°C
  • Package: SOT-23

The SSM5G04TU provides a reliable and efficient solution for low-voltage switching applications. Its low on-resistance, compact size, and compatibility with low-voltage logic make it well-suited for portable electronics and power management systems. Always refer to the official Toshiba datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess