EN
  • EN
  • DE

SSM3K43FS (T5L

Part No SSM3K43FS (T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1413+Rohs
Reference case SOT-523
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 756866-SSM3K43FS (T5L
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3K43FS (T5L CAD Model

Description

The SSM3K43FS (T5L) is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. This surface-mount device is designed for high-speed switching applications and load switching. Its small size and low on-resistance make it ideal for portable devices and power management systems.

Applications:

  • High-speed switching: Suitable for DC-DC converters and load switching circuits where rapid switching is required.
  • Portable devices: Used in smartphones, tablets, and other battery-powered devices for efficient power management.
  • Power management systems: Integrated into voltage regulators, power supplies, and load switches in various electronic systems.
  • Motor Control: Efficiently switching power in low-voltage motor control applications.
  • LED Drivers: Used as a switching element in LED driver circuits.

Features:

  • Low on-resistance (RDS(ON)): Minimizes power loss during conduction, improving efficiency.
  • Small surface-mount package: Allows for high-density mounting on PCBs, saving space.
  • Low threshold voltage: Enables operation with low gate drive voltages, suitable for battery-powered applications.
  • High-speed switching: Facilitates rapid switching, reducing switching losses.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved energy efficiency: Low RDS(ON) reduces power dissipation, extending battery life in portable devices.
  • Compact design: Small package size enables integration into space-constrained applications.
  • Enhanced system performance: High-speed switching capability allows for faster and more efficient operation of power circuits.
  • Simplified design: Low threshold voltage simplifies gate drive requirements.
  • Reliable operation: Toshiba's reputation ensures consistent and dependable performance.

Additional Details:

The SSM3K43FS (T5L) has a drain-source voltage (VDSS) rating of 30V and a continuous drain current (ID) rating dependent on the specific application conditions. It is designed for surface mount technology (SMT) assembly. The operating temperature range is typically -40°C to +150°C. The gate threshold voltage is typically around 1V. This MOSFET is commonly available in a small SOT-23F package.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess