EN
  • EN
  • DE

SSM3K03TE TE85L

Part No SSM3K03TE TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192935-SSM3K03TE TE85L
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3K03TE TE85L CAD Model

Description

The SSM3K03TE TE85L is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. The 'TE85L' suffix indicates a specific tape and reel packaging for automated assembly. It is designed for high-speed switching applications and load switching. This surface-mount device is available in a small, low-profile package, making it suitable for space-constrained applications.

Applications

  • High-Speed Switching
  • Load Switching
  • DC-DC converters
  • Power management circuits in portable devices
  • Motor control circuits

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(ON))
  • Low gate charge
  • Small surface-mount package (SOT-23)
  • High-speed switching capability
  • Lead-free and RoHS compliant
  • TE85L Tape and Reel Packaging for automated assembly

Benefits

  • Improved efficiency: The low on-resistance minimizes power loss during switching, leading to improved energy efficiency in the application.
  • Reduced board space: The small SOT-23 package allows for a compact design, saving valuable board space.
  • High-speed switching: Enables faster switching speeds, which can improve the performance of the application.
  • Simplified design: The device is easy to use and requires minimal external components.
  • Environmentally friendly: Lead-free and RoHS compliant, meeting environmental regulations.
  • Optimized for automated assembly: TE85L packaging ensures efficient pick-and-place during manufacturing.

Technical Specifications

The SSM3K03TE TE85L typically features a drain-source voltage (VDSS) of 30V, a gate-source voltage (VGSS) of ±20V, and a continuous drain current (ID) of around 1.5A. The on-resistance (RDS(ON)) is typically less than 0.3 ohms at VGS = 10V. It is designed to operate over a temperature range of -55°C to +150°C. The specific values may vary slightly; refer to the official datasheet for precise specifications.

This MOSFET provides a balance of performance, size, and cost, making it a popular choice for various switching and power management applications, especially in portable and battery-powered devices where efficiency and space are critical. The TE85L packaging makes it suitable for high-volume manufacturing environments.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,600 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess