EN
  • EN
  • DE

SSM3J117TU,LF(T

Part No SSM3J117TU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Description Trans MOSFET P-CH Si 30V 2A 3-Pin UFM T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997396-SSM3J117TU,LF(T
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3J117TU,LF(T CAD Model

Description

The SSM3J117TU,LF(T is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for low-voltage switching applications and features a low on-resistance (Rds(on)), making it suitable for load switches, DC-DC converters, and power management circuits. The 'TU' likely refers to the package type, and 'LF(T' indicates lead-free and tape-and-reel packaging for automated assembly.

Applications

  • Load switches: Used to enable or disable power to various circuits and components.
  • DC-DC converters: Employed in step-up or step-down converters for voltage regulation.
  • Power management circuits: Found in battery-powered devices for efficient power distribution.
  • Portable devices: Used in smartphones, tablets, and laptops for power control and management.
  • Wearable electronics: Employed in smartwatches and fitness trackers for efficient switching.

Features

  • P-channel MOSFET: Provides a negative gate-source voltage for turn-on.
  • Low on-resistance (Rds(on)): Minimizes power loss during switching.
  • Low gate charge (Qg): Enables fast switching speeds.
  • Surface mount technology (SMT): Designed for automated assembly using SMT processes.
  • Lead-free: Compliant with RoHS environmental standards.
  • Small package size: Allows for use in space-constrained applications.

Benefits

  • Energy efficiency: Reduces power consumption and improves battery life.
  • Fast switching: Enables high-frequency operation in switching circuits.
  • Easy integration: Can be easily integrated into various electronic designs.
  • Reliable performance: Provides consistent and dependable switching characteristics.
  • Environmental compliance: Meets regulatory requirements for hazardous substances.

Additional Details

The SSM3J117TU,LF(T typically has a drain-source voltage rating of around -20V and a drain current rating of a few amperes. The on-resistance (Rds(on)) is typically in the milliohm range, depending on the gate-source voltage. The gate threshold voltage (Vgs(th)) is typically around -1V. The package is a small surface-mount package such as SOT-23 or similar. Datasheets from Toshiba provide detailed information regarding electrical characteristics, thermal characteristics, and package dimensions. The MOSFET is designed for reflow soldering processes and is resistant to electrostatic discharge (ESD).

You May Also Be Interested in

Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess